DIODES Incorporated Zener Diode BZX84B5V1Q-7-F

Description
TIGHT TOLERANCE ZENER DIODE SOT2 Product overview: BZX84B5V1Q-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B5V1Q-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TIGHT TOLERANCE ZENER DIODE SOT2 Product overview: BZX84B5V1Q-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B5V1Q-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TIGHT TOLERANCE ZENER DIODE SOT2 Product overview: BZX84B5V1Q-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B5V1Q-7-F can be used for catalog matching and distributor lookup.

TIGHT TOLERANCE ZENER DIODE SOT2 Product overview: BZX84B5V1Q-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B5V1Q-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 238870-BZX84B5V1Q-7-F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238870-BZX84B5V1Q-7-F
Discrete Semiconductor Products 238870-BZX84B5V1Q-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 238870-BZX84B5V1Q-7- F Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZX84B5V1 Alternative Parts (Cross-Reference): BZX84B5V1; BZX84B5V1-G3-08; BZX84B5V1-V-G-08; BZX84B5V1-V-GS08; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 238870-BZX84B5V1Q-7-F
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: BZX84B5V1
Alternative Parts (Cross-Reference): BZX84B5V1; BZX84B5V1-G3-08; BZX84B5V1-V-G-08; BZX84B5V1-V-GS08;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now
Single Zener Diodes - 31-BZX84B5V1Q-7-FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZX84B5V1Q-7-FCT-ND
Single Zener Diodes 31-BZX84B5V1Q-7-FCT-ND
DIODE ZENER 5.1V 300MW SOT23

DIODE ZENER 5.1V 300MW SOT23

Buy Now Datasheet
Single Zener Diodes - 31-BZX84B5V1Q-7-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZX84B5V1Q-7-FDKR-ND
Single Zener Diodes 31-BZX84B5V1Q-7-FDKR-ND
DIODE ZENER 5.1V 300MW SOT23

DIODE ZENER 5.1V 300MW SOT23

Buy Now Datasheet
Single Zener Diodes - 31-BZX84B5V1Q-7-FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZX84B5V1Q-7-FTR-ND
Single Zener Diodes 31-BZX84B5V1Q-7-FTR-ND
DIODE ZENER 5.1V 300MW SOT23

DIODE ZENER 5.1V 300MW SOT23

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B5V1Q-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B5V1Q-7-F
Discrete Semiconductor Products - Diodes - Zener BZX84B5V1Q-7-F
TIGHT TOLERANCE ZENER DIODE SOT2

TIGHT TOLERANCE ZENER DIODE SOT2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-BZX84B5V1Q-7-F 238870-BZX84B5V1Q-7-F 31-BZX84B5V1Q-7-FCT-ND BZX84B5V1Q-7-F
Product Name Zener Diode Discrete Semiconductor Products Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOT23; SOT-23-3
RoHS Compliant RoHS
VZ 5.1 volts 5.1 volts
ZZT 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data