DIODES Incorporated SOT23 Zener Diode BZX84B3V6Q-7-F

Description
TIGHT TOLERANCE ZENER SOT23 T&R Product overview: BZX84B3V6Q-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B3V6Q-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TIGHT TOLERANCE ZENER SOT23 T&R Product overview: BZX84B3V6Q-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B3V6Q-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Zener Diode
287-BZX84B3V6Q-7-F
SOT23 Zener Diode 287-BZX84B3V6Q-7-F
TIGHT TOLERANCE ZENER SOT23 T&R Product overview: BZX84B3V6Q-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B3V6Q-7-F can be used for catalog matching and distributor lookup.

TIGHT TOLERANCE ZENER SOT23 T&R Product overview: BZX84B3V6Q-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B3V6Q-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1050403-BZX84B3V6Q-7-F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1050403-BZX84B3V6Q-7-F
Discrete Semiconductor Products - Diodes - Zener - Single 1050403-BZX84B3V6Q-7-F
Win Source Part Number: 1050403-BZX84B3V6Q-7 -F Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 300 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 5 µA @ 1 V Voltage - Zener (Nom) (Vz): 3.6 V Impedance (Max) (Zzt): 90 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. HTSUS: 8541.10.0050 Mfr: Diodes Incorporated Other Names: 31-BZX84B3V6Q-7-FTR

Win Source Part Number: 1050403-BZX84B3V6Q-7-F
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 300 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 5 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3.6 V
Impedance (Max) (Zzt): 90 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
HTSUS: 8541.10.0050
Mfr: Diodes Incorporated
Other Names: 31-BZX84B3V6Q-7-FTR

Buy Now Datasheet
Single Zener Diodes - 31-BZX84B3V6Q-7-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZX84B3V6Q-7-FDKR-ND
Single Zener Diodes 31-BZX84B3V6Q-7-FDKR-ND
DIODE ZENER 3.6V 300MW SOT23

DIODE ZENER 3.6V 300MW SOT23

Buy Now Datasheet
Single Zener Diodes - 31-BZX84B3V6Q-7-FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZX84B3V6Q-7-FCT-ND
Single Zener Diodes 31-BZX84B3V6Q-7-FCT-ND
DIODE ZENER 3.6V 300MW SOT23

DIODE ZENER 3.6V 300MW SOT23

Buy Now Datasheet
Single Zener Diodes - 31-BZX84B3V6Q-7-FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZX84B3V6Q-7-FTR-ND
Single Zener Diodes 31-BZX84B3V6Q-7-FTR-ND
DIODE ZENER 3.6V 300MW SOT23

DIODE ZENER 3.6V 300MW SOT23

Buy Now Datasheet
Single Zener Diodes - BZX84B3V6Q-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84B3V6Q-7-F
Single Zener Diodes BZX84B3V6Q-7-F
TIGHT TOLERANCE ZENER SOT23 T&R

TIGHT TOLERANCE ZENER SOT23 T&R

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B3V6Q-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B3V6Q-7-F
Discrete Semiconductor Products - Diodes - Zener BZX84B3V6Q-7-F
TIGHT TOLERANCE ZENER SOT23 T&R

TIGHT TOLERANCE ZENER SOT23 T&R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZX84B3V6Q-7-F 1050403-BZX84B3V6Q-7-F 31-BZX84B3V6Q-7-FDKR-ND BZX84B3V6Q-7-F BZX84B3V6Q-7-F
Product Name SOT23 Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3
RoHS Compliant RoHS
VZ 3.6 volts 3.6 volts 3.6 volts 3.6 volts
ZZT 90 ohms 90 ohms 90 ohms 90 ohms
Unlock Full Specs
to access all available technical data