DIODES Incorporated Single Zener Diodes BZX84B3V0-7-F

Description
Zener Diode 3V 300mW ±2% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 3V 300mW ±2% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84B3V0-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B3V0-FDITR-ND
Single Zener Diodes BZX84B3V0-FDITR-ND
Zener Diode 3V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 3V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84B3V0-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B3V0-FDICT-ND
Single Zener Diodes BZX84B3V0-FDICT-ND
Zener Diode 3V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 3V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84B3V0-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B3V0-FDIDKR-ND
Single Zener Diodes BZX84B3V0-FDIDKR-ND
Zener Diode 3V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 3V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1108759-BZX84B3V0-7-F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1108759-BZX84B3V0-7-F
Discrete Semiconductor Products - Diodes - Zener - Single 1108759-BZX84B3V0-7-F
Win Source Part Number: 1108759-BZX84B3V0-7- F Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 300 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 10 µA @ 1 V Voltage - Zener (Nom) (Vz): 3 V Impedance (Max) (Zzt): 95 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Diodes Incorporated Other Names: BZX84B3V0-FDIDKR,BZX 84B3V0-FDITR,BZX84B3 V07F,BZX84B3V0-FDICT Base Product Number: BZX84

Win Source Part Number: 1108759-BZX84B3V0-7-F
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 300 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 10 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3 V
Impedance (Max) (Zzt): 95 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Diodes Incorporated
Other Names: BZX84B3V0-FDIDKR,BZX84B3V0-FDITR,BZX84B3V07F,BZX84B3V0-FDICT
Base Product Number: BZX84

Buy Now Datasheet
Singapore, Singapore
3V 300MW SOT23 Zener Diode
287-BZX84B3V0-7-F
3V 300MW SOT23 Zener Diode 287-BZX84B3V0-7-F
DIODE ZENER 3V 300MW SOT23 Product overview: BZX84B3V0-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B3V0-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 3V 300MW SOT23 Product overview: BZX84B3V0-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B3V0-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B3V0-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B3V0-7-F
Discrete Semiconductor Products - Diodes - Zener BZX84B3V0-7-F
DIODE ZENER 3V 300MW SOT23

DIODE ZENER 3V 300MW SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84B3V0-FDITR-ND 1108759-BZX84B3V0-7-F 287-BZX84B3V0-7-F BZX84B3V0-7-F
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 3V 300MW SOT23 Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3
VZ 3 volts 3 volts 3 volts
ZZT 95 ohms 95 ohms 95 ohms
Unlock Full Specs
to access all available technical data