DIODE ZENER 33V 300MW SOT23
Manufacturer: Diodes Incorporated
Win Source Part Number: 238857-BZX84B33Q-7-F
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: BZX84B33
Alternative Parts (Cross-Reference): BZX84B33-7-F; BZX84B33Q-13-F; BZX84B33VLT116; BZX84C33;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
TIGHT TOLERANCE ZENER DIODE SOT2 Product overview: BZX84B33Q-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B33Q-7-F can be used for catalog matching and distributor lookup.
TIGHT TOLERANCE ZENER DIODE SOT2
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 31-BZX84B33Q-7-FTR-ND | 238857-BZX84B33Q-7-F | 287-BZX84B33Q-7-F | BZX84B33Q-7-F |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products | Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | Tape & Reel (TR) | SOT23; SOT-23-3 | ||
| RoHS Compliant | RoHS | |||
| VZ | 33 volts | 33 volts |