DIODES Incorporated Diodes - Zener - Single - BZX84B2V7-7-F BZX84B2V7-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801304-BZX84B2V7-7-F Packaging: Reel Mounting Style: SMD Tolerance: ±2% Power - Max: 300mW Voltage - Zener (Nom) (Vz): 2.7V Supplier Device Package: SOT-23 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 100 Ohms Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 20μA at 1V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801304-BZX84B2V7-7-F Packaging: Reel Mounting Style: SMD Tolerance: ±2% Power - Max: 300mW Voltage - Zener (Nom) (Vz): 2.7V Supplier Device Package: SOT-23 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 100 Ohms Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 20μA at 1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX84B2V7-7-F - 801304-BZX84B2V7-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84B2V7-7-F
801304-BZX84B2V7-7-F
Diodes - Zener - Single - BZX84B2V7-7-F 801304-BZX84B2V7-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 801304-BZX84B2V7-7-F Packaging: Reel Mounting Style: SMD Tolerance: ±2% Power - Max: 300mW Voltage - Zener (Nom) (Vz): 2.7V Supplier Device Package: SOT-23 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 100 Ohms Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 20μA at 1V

Manufacturer: Diodes Incorporated
Win Source Part Number: 801304-BZX84B2V7-7-F
Packaging: Reel
Mounting Style: SMD
Tolerance: ±2%
Power - Max: 300mW
Voltage - Zener (Nom) (Vz): 2.7V
Supplier Device Package: SOT-23
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 100 Ohms
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 20μA at 1V

Buy Now
Singapore, Singapore
2.7V 300MW SOT23 Zener Diode
287-BZX84B2V7-7-F
2.7V 300MW SOT23 Zener Diode 287-BZX84B2V7-7-F
DIODE ZENER 2.7V 300MW SOT23 Product overview: BZX84B2V7-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B2V7-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 2.7V 300MW SOT23 Product overview: BZX84B2V7-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B2V7-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 31-BZX84B2V7-7-FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZX84B2V7-7-FTR-ND
Single Zener Diodes 31-BZX84B2V7-7-FTR-ND
Zener Diode 2.7V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 2.7V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 31-BZX84B2V7-7-FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZX84B2V7-7-FCT-ND
Single Zener Diodes 31-BZX84B2V7-7-FCT-ND
DIODE ZENER 2.7V 300MW SOT23

DIODE ZENER 2.7V 300MW SOT23

Buy Now Datasheet
Single Zener Diodes - 31-BZX84B2V7-7-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZX84B2V7-7-FDKR-ND
Single Zener Diodes 31-BZX84B2V7-7-FDKR-ND
DIODE ZENER 2.7V 300MW SOT23

DIODE ZENER 2.7V 300MW SOT23

Buy Now Datasheet
Diode Zener Single 2.7V 2% 350mW 3-Pin SOT-23 T/R - 233-BZX84B2V7-7-F - Utmel Electronic Limited
Hong Kong, China
Diode Zener Single 2.7V 2% 350mW 3-Pin SOT-23 T/R
233-BZX84B2V7-7-F
Diode Zener Single 2.7V 2% 350mW 3-Pin SOT-23 T/R 233-BZX84B2V7-7-F
Diode Zener Single 2.7V 2% 350mW 3-Pin SOT-23 T/R

Diode Zener Single 2.7V 2% 350mW 3-Pin SOT-23 T/R

Supplier's Site
Single Zener Diodes - BZX84B2V7-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84B2V7-7-F
Single Zener Diodes BZX84B2V7-7-F
DIODE ZENER 2.7V 300MW SOT23

DIODE ZENER 2.7V 300MW SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B2V7-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B2V7-7-F
Discrete Semiconductor Products - Diodes - Zener BZX84B2V7-7-F
DIODE ZENER 2.7V 300MW SOT23

DIODE ZENER 2.7V 300MW SOT23

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84B2V7-7-F
Zener Diodes BZX84B2V7-7-F
Zener Diodes 350mW 2.7V Zener AEC-Q101 Qualified

Zener Diodes 350mW 2.7V Zener AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 801304-BZX84B2V7-7-F 287-BZX84B2V7-7-F 31-BZX84B2V7-7-FTR-ND 233-BZX84B2V7-7-F BZX84B2V7-7-F BZX84B2V7-7-F BZX84B2V7-7-F
Product Name Diodes - Zener - Single - BZX84B2V7-7-F 2.7V 300MW SOT23 Zener Diode Single Zener Diodes Diode Zener Single 2.7V 2% 350mW 3-Pin SOT-23 T/R Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
VZ 2.7 volts 2.7 volts 2.7 volts 2.7 volts 2.7 volts
ZZT 100 ohms 100 ohms 100 ohms 100 ohms
IR 0.0200 mA 0.0200 mA 20 mA
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3
Unlock Full Specs
to access all available technical data