DIODES Incorporated 15V 300MW SOT23 Zener Diode BZX84B15-7-F

Description
DIODE ZENER 15V 300MW SOT23 Product overview: BZX84B15-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B15-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 15V 300MW SOT23 Product overview: BZX84B15-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B15-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 300MW SOT23 Zener Diode
287-BZX84B15-7-F
15V 300MW SOT23 Zener Diode 287-BZX84B15-7-F
DIODE ZENER 15V 300MW SOT23 Product overview: BZX84B15-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B15-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 15V 300MW SOT23 Product overview: BZX84B15-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B15-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84B15-7-F - 102004-BZX84B15-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84B15-7-F
102004-BZX84B15-7-F
Diodes - Zener - Single - BZX84B15-7-F 102004-BZX84B15-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 102004-BZX84B15-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 10.5V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 102004-BZX84B15-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 10.5V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single Zener Diodes - BZX84B15-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B15-FDITR-ND
Single Zener Diodes BZX84B15-FDITR-ND
Zener Diode 15V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 15V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84B15-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B15-FDIDKR-ND
Single Zener Diodes BZX84B15-FDIDKR-ND
Zener Diode 15V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 15V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84B15-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B15-FDICT-ND
Single Zener Diodes BZX84B15-FDICT-ND
Zener Diode 15V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 15V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84B15-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84B15-7-F
Single Zener Diodes BZX84B15-7-F
DIODE ZENER 15V 300MW SOT23

DIODE ZENER 15V 300MW SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B15-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B15-7-F
Discrete Semiconductor Products - Diodes - Zener BZX84B15-7-F
DIODE ZENER 15V 300MW SOT23

DIODE ZENER 15V 300MW SOT23

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84B15-7-F
Zener Diodes BZX84B15-7-F
Zener Diodes 350mW 15V Zener AEC-Q101 Qualified

Zener Diodes 350mW 15V Zener AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX84B15-7-F 102004-BZX84B15-7-F BZX84B15-FDITR-ND BZX84B15-7-F BZX84B15-7-F BZX84B15-7-F
Product Name 15V 300MW SOT23 Zener Diode Diodes - Zener - Single - BZX84B15-7-F Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape & Reel (TR) SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3 SOT-23-3
RoHS Compliant RoHS
VZ 15 volts 15 volts 15 volts 15 volts
ZZT 30 ohms 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data