DIODE ZENER 6.8V 350MW SOD523
Zener Diode 6.8V 350mW ±2% Surface Mount SOD-523
DIODE ZENER 6.8V 350MW SOD523
DIODE ZENER 6.8V 350MW SOD523
DIODE ZENER 6.8V 350MW SOD523
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 31-BZT585B6V8TQ-7CT-ND | BZT585B6V8TQ-7 | BZT585B6V8TQ-7 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Life Cycle Stage | Active | ||
| Package | SOD-523; SOD-523 | SOD-523; SC-79, SOD-523 |