TIGHT TOLERANCE ZENER DIODE SOD5 Product overview: BZT585B6V8TQ-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT585B6V8TQ-13 can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Circuit Protection>Transient
Packaging: Bulk
Part Status: Obsolete
Voltage - Zener (Nom) (Vz): 36 V
Power - Max: 178.5 W
Impedance (Max) (Zzt): 1550 Ohms
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Supplier Device Package: 529-MAPBGA (19x19)
DIODE ZENER 6.8V 350MW SOD523
TIGHT TOLERANCE ZENER DIODE SOD5
TIGHT TOLERANCE ZENER DIODE SOD5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZT585B6V8TQ-13 | 31-BZT585B6V8TQ-13TR-ND | BZT585B6V8TQ-13 | BZT585B6V8TQ-13 | |
| Product Name | Zener Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | Tape & Reel (TR) | SOD-523; SOD-523 | SOD-523; SC-79, SOD-523 | ||
| RoHS Compliant | RoHS | ||||
| VZ | 6.8 volts | 36 volts | 6.8 volts | 6.8 volts | |
| ZZT | 15 ohms | 1550 ohms | 15 ohms | 15 ohms |