DIODES Incorporated 6.2V 350MW Zener Diode BZT585B6V2T-7

Description
DIODE ZENER 6.2V 350MW SOD523 Product overview: BZT585B6V2T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT585B6V2T-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 6.2V 350MW SOD523 Product overview: BZT585B6V2T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT585B6V2T-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.2V 350MW Zener Diode - 287-BZT585B6V2T-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 350MW Zener Diode
287-BZT585B6V2T-7
6.2V 350MW Zener Diode 287-BZT585B6V2T-7
DIODE ZENER 6.2V 350MW SOD523 Product overview: BZT585B6V2T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT585B6V2T-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 6.2V 350MW SOD523 Product overview: BZT585B6V2T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT585B6V2T-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT585B6V2T-7 - 800678-BZT585B6V2T-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT585B6V2T-7
800678-BZT585B6V2T-7
Diodes - Zener - Single - BZT585B6V2T-7 800678-BZT585B6V2T-7
Manufacturer: Diodes Incorporated Win Source Part Number: 800678-BZT585B6V2T-7 Packaging: Reel Mounting Style: SMD Tolerance: ±2% Power - Max: 350mW Voltage - Zener (Nom) (Vz): 6.2V Supplier Device Package: SOD-523 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SC-79, SOD-523 Impedance (Maximum) (Zzt): 10 Ohms Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 100mA Current - Reverse Leakage at Vr: 3μA at 4V Part Number Series: BZT585B6V2

Manufacturer: Diodes Incorporated
Win Source Part Number: 800678-BZT585B6V2T-7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±2%
Power - Max: 350mW
Voltage - Zener (Nom) (Vz): 6.2V
Supplier Device Package: SOD-523
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SC-79, SOD-523
Impedance (Maximum) (Zzt): 10 Ohms
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 100mA
Current - Reverse Leakage at Vr: 3μA at 4V
Part Number Series: BZT585B6V2

Buy Now
Single Zener Diodes - BZT585B6V2T-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT585B6V2T-7DICT-ND
Single Zener Diodes BZT585B6V2T-7DICT-ND
Zener Diode 6.2V 350mW ±2% Surface Mount SOD-523

Zener Diode 6.2V 350mW ±2% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - BZT585B6V2T-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT585B6V2T-7DIDKR-ND
Single Zener Diodes BZT585B6V2T-7DIDKR-ND
Zener Diode 6.2V 350mW ±2% Surface Mount SOD-523

Zener Diode 6.2V 350mW ±2% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - BZT585B6V2T-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT585B6V2T-7DITR-ND
Single Zener Diodes BZT585B6V2T-7DITR-ND
Zener Diode 6.2V 350mW ±2% Surface Mount SOD-523

Zener Diode 6.2V 350mW ±2% Surface Mount SOD-523

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT585B6V2T-7
Zener Diodes BZT585B6V2T-7
Zener Diodes 350mW 6.2V Zener AEC-Q101 Qualified

Zener Diodes 350mW 6.2V Zener AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT585B6V2T-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT585B6V2T-7
Discrete Semiconductor Products - Diodes - Zener BZT585B6V2T-7
DIODE ZENER 6.2V 350MW SOD523

DIODE ZENER 6.2V 350MW SOD523

Supplier's Site
Zener Diode, 6.2V, 0.35W, Sod-523 Rohs Compliant Diodes Inc. - 28AK7146 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 6.2V, 0.35W, Sod-523 Rohs Compliant Diodes Inc.
28AK7146
Zener Diode, 6.2V, 0.35W, Sod-523 Rohs Compliant Diodes Inc. 28AK7146
ZENER DIODE, 6.2V, 0.35W, SOD-523 ROHS COMPLIANT: YES

ZENER DIODE, 6.2V, 0.35W, SOD-523 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT585B6V2T-7 800678-BZT585B6V2T-7 BZT585B6V2T-7DICT-ND BZT585B6V2T-7 BZT585B6V2T-7 28AK7146
Product Name 6.2V 350MW Zener Diode Diodes - Zener - Single - BZT585B6V2T-7 Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 6.2V, 0.35W, Sod-523 Rohs Compliant Diodes Inc.
Package Tape & Reel (TR) SOD-523; SOD-523-2 SOD-523; SOD-523
RoHS Compliant RoHS RoHS
VZ 6.2 volts 6.2 volts 6.2 volts
ZZT 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data