DIODE ZENER 5.6V 350MW SOD523
Zener Diode 5.6V 350mW ±2% Surface Mount SOD-523
DIODE ZENER 5.6V 350MW SOD523
DIODE ZENER 5.6V 350MW SOD523
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 31-BZT585B5V6TQ-7DKR-ND | BZT585B5V6TQ-7 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Life Cycle Stage | Active | |
| Package | SOD-523; SOD-523 |