DIODES Incorporated Diodes - Zener - Single - BZT585B5V6T-7 BZT585B5V6T-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801130-BZT585B5V6T-7 Packaging: Reel Mounting Style: SMD Tolerance: ±2% Power - Max: 350mW Voltage - Zener (Nom) (Vz): 5.6V Supplier Device Package: SOD-523 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SC-79, SOD-523 Impedance (Maximum) (Zzt): 40 Ohms Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 100mA Current - Reverse Leakage at Vr: 1μA at 2V Part Number Series: BZT585B5V6
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801130-BZT585B5V6T-7 Packaging: Reel Mounting Style: SMD Tolerance: ±2% Power - Max: 350mW Voltage - Zener (Nom) (Vz): 5.6V Supplier Device Package: SOD-523 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SC-79, SOD-523 Impedance (Maximum) (Zzt): 40 Ohms Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 100mA Current - Reverse Leakage at Vr: 1μA at 2V Part Number Series: BZT585B5V6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT585B5V6T-7 - 801130-BZT585B5V6T-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT585B5V6T-7
801130-BZT585B5V6T-7
Diodes - Zener - Single - BZT585B5V6T-7 801130-BZT585B5V6T-7
Manufacturer: Diodes Incorporated Win Source Part Number: 801130-BZT585B5V6T-7 Packaging: Reel Mounting Style: SMD Tolerance: ±2% Power - Max: 350mW Voltage - Zener (Nom) (Vz): 5.6V Supplier Device Package: SOD-523 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SC-79, SOD-523 Impedance (Maximum) (Zzt): 40 Ohms Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 100mA Current - Reverse Leakage at Vr: 1μA at 2V Part Number Series: BZT585B5V6

Manufacturer: Diodes Incorporated
Win Source Part Number: 801130-BZT585B5V6T-7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±2%
Power - Max: 350mW
Voltage - Zener (Nom) (Vz): 5.6V
Supplier Device Package: SOD-523
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SC-79, SOD-523
Impedance (Maximum) (Zzt): 40 Ohms
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 100mA
Current - Reverse Leakage at Vr: 1μA at 2V
Part Number Series: BZT585B5V6

Buy Now
Single Zener Diodes - BZT585B5V6T-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT585B5V6T-7DIDKR-ND
Single Zener Diodes BZT585B5V6T-7DIDKR-ND
Zener Diode 5.6V 350mW ±2% Surface Mount SOD-523

Zener Diode 5.6V 350mW ±2% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - BZT585B5V6T-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT585B5V6T-7DICT-ND
Single Zener Diodes BZT585B5V6T-7DICT-ND
Zener Diode 5.6V 350mW ±2% Surface Mount SOD-523

Zener Diode 5.6V 350mW ±2% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - BZT585B5V6T-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT585B5V6T-7DITR-ND
Single Zener Diodes BZT585B5V6T-7DITR-ND
Zener Diode 5.6V 350mW ±2% Surface Mount SOD-523

Zener Diode 5.6V 350mW ±2% Surface Mount SOD-523

Buy Now Datasheet
5.6V 350MW Zener Diode - 287-BZT585B5V6T-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 350MW Zener Diode
287-BZT585B5V6T-7
5.6V 350MW Zener Diode 287-BZT585B5V6T-7
DIODE ZENER 5.6V 350MW SOD523 Product overview: BZT585B5V6T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT585B5V6T-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 350MW SOD523 Product overview: BZT585B5V6T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT585B5V6T-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT585B5V6T-7
Zener Diodes BZT585B5V6T-7
Zener Diodes 350mW 5.6V Zener AEC-Q101 Qualified

Zener Diodes 350mW 5.6V Zener AEC-Q101 Qualified

Buy Now Datasheet
Single Zener Diodes - BZT585B5V6T-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT585B5V6T-7
Single Zener Diodes BZT585B5V6T-7
DIODE ZENER 5.6V 350MW SOD523

DIODE ZENER 5.6V 350MW SOD523

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT585B5V6T-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT585B5V6T-7
Discrete Semiconductor Products - Diodes - Zener BZT585B5V6T-7
DIODE ZENER 5.6V 350MW SOD523

DIODE ZENER 5.6V 350MW SOD523

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 801130-BZT585B5V6T-7 BZT585B5V6T-7DIDKR-ND 287-BZT585B5V6T-7 BZT585B5V6T-7 BZT585B5V6T-7 BZT585B5V6T-7
Product Name Diodes - Zener - Single - BZT585B5V6T-7 Single Zener Diodes 5.6V 350MW Zener Diode Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
VZ 5.6 volts 5.6 volts 5.6 volts 5.6 volts
ZZT 40 ohms 40 ohms 40 ohms 40 ohms
IR 1.00E-3 mA 1.00E-3 mA 1 mA
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data