DIODES Incorporated Single Zener Diodes BZT585B4V3T-7

Description
Zener Diode 4.3V 350mW ±2% Surface Mount SOD-523
Request a Quote Datasheet
Description
Zener Diode 4.3V 350mW ±2% Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT585B4V3T-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT585B4V3T-7DICT-ND
Single Zener Diodes BZT585B4V3T-7DICT-ND
Zener Diode 4.3V 350mW ±2% Surface Mount SOD-523

Zener Diode 4.3V 350mW ±2% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - BZT585B4V3T-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT585B4V3T-7DIDKR-ND
Single Zener Diodes BZT585B4V3T-7DIDKR-ND
Zener Diode 4.3V 350mW ±2% Surface Mount SOD-523

Zener Diode 4.3V 350mW ±2% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - BZT585B4V3T-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT585B4V3T-7DITR-ND
Single Zener Diodes BZT585B4V3T-7DITR-ND
Zener Diode 4.3V 350mW ±2% Surface Mount SOD-523

Zener Diode 4.3V 350mW ±2% Surface Mount SOD-523

Buy Now Datasheet
4.3V 350MW Zener Diode - 287-BZT585B4V3T-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.3V 350MW Zener Diode
287-BZT585B4V3T-7
4.3V 350MW Zener Diode 287-BZT585B4V3T-7
DIODE ZENER 4.3V 350MW SOD523 Product overview: BZT585B4V3T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT585B4V3T-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 4.3V 350MW SOD523 Product overview: BZT585B4V3T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT585B4V3T-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT585B4V3T-7 - 865243-BZT585B4V3T-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT585B4V3T-7
865243-BZT585B4V3T-7
Diodes - Zener - Single - BZT585B4V3T-7 865243-BZT585B4V3T-7
Manufacturer: Diodes Incorporated Win Source Part Number: 865243-BZT585B4V3T-7 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 4.3 V 350 mW ±2% Surface Mount SOD-523 Package: SC-79, SOD-523 Package: Reel - TR Mounting: Surface Mount Family Name: BZT585 Categories: Discrete Semiconductor Products Case / Package: SOD-523 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZT585B4V3T-7DITR, BZT585B4V3T-7DIDKR, BZT585B4V3T-7DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 865243-BZT585B4V3T-7
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 4.3 V 350 mW ±2% Surface Mount SOD-523
Package: SC-79, SOD-523
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZT585
Categories: Discrete Semiconductor Products
Case / Package: SOD-523
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZT585B4V3T-7DITR, BZT585B4V3T-7DIDKR, BZT585B4V3T-7DICT

Buy Now Datasheet
DIODE ZENER 4.3V 350MW SOD523 - 233-BZT585B4V3T-7 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 4.3V 350MW SOD523
233-BZT585B4V3T-7
DIODE ZENER 4.3V 350MW SOD523 233-BZT585B4V3T-7
DIODE ZENER 4.3V 350MW SOD523

DIODE ZENER 4.3V 350MW SOD523

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT585B4V3T-7
Zener Diodes BZT585B4V3T-7
Zener Diodes 350mW 4.3V Zener AEC-Q101 Qualified

Zener Diodes 350mW 4.3V Zener AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT585B4V3T-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT585B4V3T-7
Discrete Semiconductor Products - Diodes - Zener BZT585B4V3T-7
DIODE ZENER 4.3V 350MW SOD523

DIODE ZENER 4.3V 350MW SOD523

Supplier's Site
Single Zener Diodes - BZT585B4V3T-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT585B4V3T-7
Single Zener Diodes BZT585B4V3T-7
DIODE ZENER 4.3V 350MW SOD523

DIODE ZENER 4.3V 350MW SOD523

Supplier's Site Datasheet
Diodes >> Zener Diodes - BZT585B4V3T-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZT585B4V3T-7
Diodes >> Zener Diodes BZT585B4V3T-7
±2% Single 350mW 4.3V SOD-523 Zener Diodes ROHS

±2% Single 350mW 4.3V SOD-523 Zener Diodes ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT585B4V3T-7DICT-ND 287-BZT585B4V3T-7 865243-BZT585B4V3T-7 233-BZT585B4V3T-7 BZT585B4V3T-7 BZT585B4V3T-7 BZT585B4V3T-7 BZT585B4V3T-7
Product Name Single Zener Diodes 4.3V 350MW Zener Diode Diodes - Zener - Single - BZT585B4V3T-7 DIODE ZENER 4.3V 350MW SOD523 Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Diodes >> Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-523; SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SOD-523-2 SOD-523; SOD-523 SOD-523; SC-79, SOD-523 SOD-523
RoHS Compliant RoHS RoHS RoHS
VZ 4.3 volts 4.3 volts 4.3 volts 4.3 volts 4.3 volts
ZZT 150 ohms 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data