Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164410-BZT585B43T-7
Packaging: Tape & Reel (TR)
Contact Plating: Tin
Tolerance: 2 %
Impedance: 150 Ω
Forward Voltage: 900 mV
Voltage Tolerance: 2 %
Zener Voltage: 43 V
Weight: 992.233309 µg
Number of Pins: 2
ESD Protection: No
Categories: Custom Parts
Case / Package: SOD-523-2
Alternative Parts (Cross-Reference): BZT585B43T7;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Schedule B: 8541100050
Element Configuration: Single
Max Reverse Leakage Current: 50 nA
Zener Current: 2 mA
Max Power Dissipation: 350 mW
Test Current: 2 mA
Peak Reverse Current: 50 nA
Max Operating Temperature: 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1164410-BZT585B43T-7 |
| Product Name | Custom Parts - Custom Parts (B - D) - BZT585B43T-7 |