Zener Diode 43V 350mW ±2% Surface Mount SOD-523
DIODE ZENER 43V 350MW SOD523
DIODE ZENER 43V 350MW SOD523
DIODE ZENER 43V 350MW SOD523 Product overview: BZT585B43T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT585B43T-7 can be used for catalog matching and distributor lookup.
Zener Diodes 350mW 43V Zener AEC-Q101 Qualified
DIODE ZENER 43V 350MW SOD523
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 31-BZT585B43T-7TR-ND | 287-BZT585B43T-7 | BZT585B43T-7 | BZT585B43T-7 |
| Product Name | Single Zener Diodes | 43V 350MW Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | Tape & Reel (TR) | SOD-523; SOD-523-2 | SOD-523; SOD-523 | |
| RoHS Compliant | RoHS | |||
| VZ | 43 volts | 43 volts |