DIODES Incorporated Diodes - Zener - Single - BZT585B3V3T-7 BZT585B3V3T-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 845928-BZT585B3V3T-7 Features: Zener Diode 3.3 V 350 mW Package: Reel - TR Family Name: BZT585 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZT585B3V3T-7DITR, BZT585B3V3T-7DICT, BZT585B3V3T-7DIDKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 845928-BZT585B3V3T-7 Features: Zener Diode 3.3 V 350 mW Package: Reel - TR Family Name: BZT585 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZT585B3V3T-7DITR, BZT585B3V3T-7DICT, BZT585B3V3T-7DIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT585B3V3T-7 - 845928-BZT585B3V3T-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT585B3V3T-7
845928-BZT585B3V3T-7
Diodes - Zener - Single - BZT585B3V3T-7 845928-BZT585B3V3T-7
Manufacturer: Diodes Incorporated Win Source Part Number: 845928-BZT585B3V3T-7 Features: Zener Diode 3.3 V 350 mW Package: Reel - TR Family Name: BZT585 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZT585B3V3T-7DITR, BZT585B3V3T-7DICT, BZT585B3V3T-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 845928-BZT585B3V3T-7
Features: Zener Diode 3.3 V 350 mW
Package: Reel - TR
Family Name: BZT585
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZT585B3V3T-7DITR, BZT585B3V3T-7DICT, BZT585B3V3T-7DIDKR

Buy Now Datasheet
Single Zener Diodes - BZT585B3V3T-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT585B3V3T-7DIDKR-ND
Single Zener Diodes BZT585B3V3T-7DIDKR-ND
Zener Diode 3.3V 350mW ±2% Surface Mount SOD-523

Zener Diode 3.3V 350mW ±2% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - BZT585B3V3T-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT585B3V3T-7DICT-ND
Single Zener Diodes BZT585B3V3T-7DICT-ND
Zener Diode 3.3V 350mW ±2% Surface Mount SOD-523

Zener Diode 3.3V 350mW ±2% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - BZT585B3V3T-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT585B3V3T-7DITR-ND
Single Zener Diodes BZT585B3V3T-7DITR-ND
Zener Diode 3.3V 350mW ±2% Surface Mount SOD-523

Zener Diode 3.3V 350mW ±2% Surface Mount SOD-523

Buy Now Datasheet
3.3V 350MW Zener Diode - 287-BZT585B3V3T-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 350MW Zener Diode
287-BZT585B3V3T-7
3.3V 350MW Zener Diode 287-BZT585B3V3T-7
DIODE ZENER 3.3V 350MW SOD523 Product overview: BZT585B3V3T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT585B3V3T-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 3.3V 350MW SOD523 Product overview: BZT585B3V3T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT585B3V3T-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT585B3V3T-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT585B3V3T-7
Discrete Semiconductor Products - Diodes - Zener BZT585B3V3T-7
DIODE ZENER 3.3V 350MW SOD523

DIODE ZENER 3.3V 350MW SOD523

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT585B3V3T-7
Zener Diodes BZT585B3V3T-7
Zener Diodes 350mW 3.3V Zener AEC-Q101 Qualified

Zener Diodes 350mW 3.3V Zener AEC-Q101 Qualified

Buy Now Datasheet
Single Zener Diodes - BZT585B3V3T-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT585B3V3T-7
Single Zener Diodes BZT585B3V3T-7
DIODE ZENER 3.3V 350MW SOD523

DIODE ZENER 3.3V 350MW SOD523

Supplier's Site Datasheet
Zener Diode, 3.3V, 0.35W, Sod-523; Zener Voltage Vz Typ Diodes Inc. - 07AH3665 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3.3V, 0.35W, Sod-523; Zener Voltage Vz Typ Diodes Inc.
07AH3665
Zener Diode, 3.3V, 0.35W, Sod-523; Zener Voltage Vz Typ Diodes Inc. 07AH3665
ZENER DIODE, 3.3V, 0.35W, SOD-523; Zener Voltage Vz Typ:3.3V; Power Dissipation Pd:350mW; Diode Case Style:SOD-523; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 3.3V, 0.35W, SOD-523; Zener Voltage Vz Typ:3.3V; Power Dissipation Pd:350mW; Diode Case Style:SOD-523; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 845928-BZT585B3V3T-7 BZT585B3V3T-7DIDKR-ND 287-BZT585B3V3T-7 BZT585B3V3T-7 BZT585B3V3T-7 BZT585B3V3T-7 07AH3665
Product Name Diodes - Zener - Single - BZT585B3V3T-7 Single Zener Diodes 3.3V 350MW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes Zener Diode, 3.3V, 0.35W, Sod-523; Zener Voltage Vz Typ Diodes Inc.
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Package Tape & Reel (TR) SOD-523; SOD-523 SOD-523; SOD-523-2 SOD-523; SC-79, SOD-523 SOD-523; SOD-523
RoHS Compliant RoHS RoHS
VZ 3.3 volts 3.3 volts 3.3 volts 3.3 volts
ZZT 95 ohms 95 ohms 95 ohms
Unlock Full Specs
to access all available technical data