DIODE ZENER 30V 350MW SOD523 Product overview: BZT585B30TQ-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT585B30TQ-7 can be used for catalog matching and distributor lookup.
Zener Diode 30V 350mW ±2% Surface Mount SOD-523
DIODE ZENER 30V 350MW SOD523
DIODE ZENER 30V 350MW SOD523
Manufacturer: Diodes Incorporated
Win Source Part Number: 1324487-BZT585B30TQ-
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±2%
Power - Max: 350 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA
Current - Reverse Leakage @ Vr: 50 nA @ 21 V
Voltage - Zener (Nom) (Vz): 30 V
Impedance (Max) (Zzt): 80 Ohms
Supplier Device Package: SOD-523
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: SC-79, SOD-523
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZT585B30TQ-7DI
Base Product Number: BZT585
RoHS Status: ROHS3 Compliant
DIODE ZENER 30V 350MW SOD523
DIODE ZENER 30V 350MW SOD523
Zener Diodes Tight Tolerance Zener Diode
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZT585B30TQ-7 | 31-BZT585B30TQ-7TR-ND | 1324487-BZT585B30TQ-7 | BZT585B30TQ-7 | BZT585B30TQ-7 | BZT585B30TQ-7 |
| Product Name | 30V 350MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape & Reel (TR) | SOD-523; SC-79, SOD-523 | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | SOD-523; SOD-523-2 | |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 30 volts | 30 volts | 30 volts | 30 volts | ||
| ZZT | 80 ohms | 80 ohms | 80 ohms | 80 ohms |