Manufacturer: Diodes Incorporated
Win Source Part Number: 801303-BZT585B2V7T-7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±2%
Power - Max: 350mW
Voltage - Zener (Nom) (Vz): 2.7V
Supplier Device Package: SOD-523
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SC-79, SOD-523
Impedance (Maximum) (Zzt): 100 Ohms
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 100mA
Current - Reverse Leakage at Vr: 20μA at 1V
Part Number Series: BZT585B2V7
Zener Diode 2.7V 350mW ±2% Surface Mount SOD-523
Zener Diode 2.7V 350mW ±2% Surface Mount SOD-523
Zener Diode 2.7V 350mW ±2% Surface Mount SOD-523
DIODE ZENER 2.7V 350MW SOD523 Product overview: BZT585B2V7T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT585B2V7T-7 can be used for catalog matching and distributor lookup.
Zener Diodes 350mW 2.7V Zener AEC-Q101 Qualified
DIODE ZENER 2.7V 350MW SOD523
DIODE ZENER 2.7V 350MW SOD523
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 801303-BZT585B2V7T-7 | BZT585B2V7T-7DICT-ND | 287-BZT585B2V7T-7 | BZT585B2V7T-7 | BZT585B2V7T-7 | BZT585B2V7T-7 |
| Product Name | Diodes - Zener - Single - BZT585B2V7T-7 | Single Zener Diodes | 2.7V 350MW Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| VZ | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts | ||
| ZZT | 100 ohms | 100 ohms | 100 ohms | 100 ohms | ||
| IR | 0.0200 mA | 20 mA | 0.0200 mA | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |