DIODE ZENER 24V 350MW SOD523 Product overview: BZT585B24T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT585B24T-7 can be used for catalog matching and distributor lookup.
Zener Diode 24V 350mW ±2% Surface Mount SOD-523
Zener Diode 24V 350mW ±2% Surface Mount SOD-523
Zener Diode 24V 350mW ±2% Surface Mount SOD-523
Manufacturer: Diodes Incorporated
Win Source Part Number: 800802-BZT585B24T-7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±2%
Power - Max: 350mW
Voltage - Zener (Nom) (Vz): 24V
Supplier Device Package: SOD-523
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SC-79, SOD-523
Impedance (Maximum) (Zzt): 70 Ohms
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 100mA
Current - Reverse Leakage at Vr: 50nA at 16.8V
Part Number Series: BZT585B24
DIODE ZENER 24V 350MW SOD523
Zener Diodes 350mW 24V Zener AEC-Q101 Qualified
DIODE ZENER 24V 350MW SOD523
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZT585B24T-7 | BZT585B24T-7DICT-ND | 800802-BZT585B24T-7 | BZT585B24T-7 | BZT585B24T-7 | BZT585B24T-7 |
| Product Name | 24V 350MW Zener Diode | Single Zener Diodes | Diodes - Zener - Single - BZT585B24T-7 | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Package | Tape & Reel (TR) | SOD-523; SOD-523 | SOD-523; SOD-523-2 | SOD-523; SC-79, SOD-523 | ||
| RoHS Compliant | RoHS | |||||
| VZ | 24 volts | 24 volts | 24 volts | 24 volts | ||
| ZZT | 70 ohms | 70 ohms | 70 ohms | 70 ohms |