DIODE ZENER 20V 350MW SOD523 Product overview: BZT585B20T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT585B20T-7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1367549-BZT585B20T-7
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 150°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Base Product Number: BZT585
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±2%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA
Current - Reverse Leakage @ Vr: 50 nA @ 14 V
Power - Max: 350 mW
Voltage - Zener (Nom) (Vz): 20 V
Impedance (Max) (Zzt): 55 Ohms
Zener Diode 20V 350mW ±2% Surface Mount SOD-523
Zener Diode 20V 350mW ±2% Surface Mount SOD-523
Zener Diode 20V 350mW ±2% Surface Mount SOD-523
Zener Diodes 350mW 20V Zener AEC-Q101 Qualified
DIODE ZENER 20V 350MW SOD523
DIODE ZENER 20V 350MW SOD523
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZT585B20T-7 | 1367549-BZT585B20T-7 | BZT585B20T-7DITR-ND | BZT585B20T-7 | BZT585B20T-7 | BZT585B20T-7 |
| Product Name | 20V 350MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Single Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523-2 | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | |
| RoHS Compliant | RoHS | |||||
| VZ | 20 volts | 20 volts | 20 volts | 20 volts | ||
| ZZT | 55 ohms | 55 ohms | 55 ohms | 55 ohms |