Manufacturer: Diodes Incorporated
Win Source Part Number: 102822-BZT585B18T-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 50nA @ 12.6V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 45 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
Zener Diode 18V 350mW ±2% Surface Mount SOD-523
Zener Diode 18V 350mW ±2% Surface Mount SOD-523
Zener Diode 18V 350mW ±2% Surface Mount SOD-523
DIODE ZENER 18V 350MW SOD523 Product overview: BZT585B18T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT585B18T-7 can be used for catalog matching and distributor lookup.
DIODE ZENER 18V 350MW SOD523
Zener Diodes 350mW 18V Zener AEC-Q101 Qualified
DIODE ZENER 18V 350MW SOD523
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 102822-BZT585B18T-7 | BZT585B18T-7DITR-ND | 287-BZT585B18T-7 | BZT585B18T-7 | BZT585B18T-7 | BZT585B18T-7 |
| Product Name | Diodes - Zener - Single - BZT585B18T-7 | Single Zener Diodes | 18V 350MW Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | ||||
| Package | SOD-523; SOD-523 | Tape & Reel (TR) | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523-2 | SOD-523; SOD-523 | |
| VZ | 18 volts | 18 volts | 18 volts | 18 volts | ||
| ZZT | 45 ohms | 45 ohms | 45 ohms | 45 ohms |