DIODES Incorporated Connectors,Interconnects BZT585B16T-7

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Current - Reverse Leakage @ Vr: 1 mA @ 60 V Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19) Tolerance: ±20% Power - Max: 178.5 W Impedance (Max) (Zzt): 1550 Ohms
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Current - Reverse Leakage @ Vr: 1 mA @ 60 V Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19) Tolerance: ±20% Power - Max: 178.5 W Impedance (Max) (Zzt): 1550 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Current - Reverse Leakage @ Vr: 1 mA @ 60 V Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19) Tolerance: ±20% Power - Max: 178.5 W Impedance (Max) (Zzt): 1550 Ohms

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)
Tolerance: ±20%
Power - Max: 178.5 W
Impedance (Max) (Zzt): 1550 Ohms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MRG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details