DIODES Incorporated Diodes - Zener - Single - BZT585B15T-7 BZT585B15T-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 100733-BZT585B15T-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 50nA @ 10.5V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 15 Ohm Family Name: BZT585B15T Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 350mW Alternative Parts (Cross-Reference): BZX584B15V; EDZ 15B; BZX584B15-M0 RSG; Introduction Date: March 28, 2014 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 100733-BZT585B15T-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 50nA @ 10.5V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 15 Ohm Family Name: BZT585B15T Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 350mW Alternative Parts (Cross-Reference): BZX584B15V; EDZ 15B; BZX584B15-M0 RSG; Introduction Date: March 28, 2014 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT585B15T-7 - 100733-BZT585B15T-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT585B15T-7
100733-BZT585B15T-7
Diodes - Zener - Single - BZT585B15T-7 100733-BZT585B15T-7
Manufacturer: Diodes Incorporated Win Source Part Number: 100733-BZT585B15T-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 50nA @ 10.5V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 15 Ohm Family Name: BZT585B15T Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 350mW Alternative Parts (Cross-Reference): BZX584B15V; EDZ 15B; BZX584B15-M0 RSG; Introduction Date: March 28, 2014 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 100733-BZT585B15T-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 50nA @ 10.5V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 15 Ohm
Family Name: BZT585B15T
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 350mW
Alternative Parts (Cross-Reference): BZX584B15V; EDZ 15B; BZX584B15-M0 RSG;
Introduction Date: March 28, 2014
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
15V 350MW Zener Diode - 287-BZT585B15T-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 350MW Zener Diode
287-BZT585B15T-7
15V 350MW Zener Diode 287-BZT585B15T-7
DIODE ZENER 15V 350MW SOD523 Product overview: BZT585B15T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT585B15T-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 15V 350MW SOD523 Product overview: BZT585B15T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT585B15T-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZT585B15T-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT585B15T-7DITR-ND
Single Zener Diodes BZT585B15T-7DITR-ND
Zener Diode 15V 350mW ±2% Surface Mount SOD-523

Zener Diode 15V 350mW ±2% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - BZT585B15T-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT585B15T-7DICT-ND
Single Zener Diodes BZT585B15T-7DICT-ND
Zener Diode 15V 350mW ±2% Surface Mount SOD-523

Zener Diode 15V 350mW ±2% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - BZT585B15T-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT585B15T-7DIDKR-ND
Single Zener Diodes BZT585B15T-7DIDKR-ND
Zener Diode 15V 350mW ±2% Surface Mount SOD-523

Zener Diode 15V 350mW ±2% Surface Mount SOD-523

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT585B15T-7
Zener Diodes BZT585B15T-7
Zener Diodes 350mW 15V Zener AEC-Q101 Qualified

Zener Diodes 350mW 15V Zener AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT585B15T-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT585B15T-7
Discrete Semiconductor Products - Diodes - Zener BZT585B15T-7
DIODE ZENER 15V 350MW SOD523

DIODE ZENER 15V 350MW SOD523

Supplier's Site
Single Zener Diodes - BZT585B15T-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT585B15T-7
Single Zener Diodes BZT585B15T-7
DIODE ZENER 15V 350MW SOD523

DIODE ZENER 15V 350MW SOD523

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 100733-BZT585B15T-7 287-BZT585B15T-7 BZT585B15T-7DITR-ND BZT585B15T-7 BZT585B15T-7 BZT585B15T-7
Product Name Diodes - Zener - Single - BZT585B15T-7 15V 350MW Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Life Cycle Stage Active Active
Package SOD-523; SOD-523 Tape & Reel (TR) SOD-523; SOD-523-2 SOD-523; SOD-523 SOD-523; SC-79, SOD-523
VZ 15 volts 15 volts 15 volts 15 volts
ZZT 15 ohms 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data