DIODES Incorporated Single Zener Diodes BZT585B13T-7

Description
Zener Diode 13V 350mW ±2% Surface Mount SOD-523
Request a Quote Datasheet
Description
Zener Diode 13V 350mW ±2% Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT585B13T-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT585B13T-7DIDKR-ND
Single Zener Diodes BZT585B13T-7DIDKR-ND
Zener Diode 13V 350mW ±2% Surface Mount SOD-523

Zener Diode 13V 350mW ±2% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - BZT585B13T-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT585B13T-7DICT-ND
Single Zener Diodes BZT585B13T-7DICT-ND
Zener Diode 13V 350mW ±2% Surface Mount SOD-523

Zener Diode 13V 350mW ±2% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - BZT585B13T-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT585B13T-7DITR-ND
Single Zener Diodes BZT585B13T-7DITR-ND
Zener Diode 13V 350mW ±2% Surface Mount SOD-523

Zener Diode 13V 350mW ±2% Surface Mount SOD-523

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1281071-BZT585B13T-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1281071-BZT585B13T-7
Discrete Semiconductor Products - Diodes - Zener - Single 1281071-BZT585B13T-7
Win Source Part Number: 1281071-BZT585B13T-7 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 350 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA Current - Reverse Leakage @ Vr: 100 nA @ 8 V Voltage - Zener (Nom) (Vz): 13 V Impedance (Max) (Zzt): 10 Ohms Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Diodes Incorporated Other Names: BZT585B13T-7DITR,BZT 585B13T-7DIDKR,BZT58 5B13T-7DICT Base Product Number: BZT585

Win Source Part Number: 1281071-BZT585B13T-7
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 350 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA
Current - Reverse Leakage @ Vr: 100 nA @ 8 V
Voltage - Zener (Nom) (Vz): 13 V
Impedance (Max) (Zzt): 10 Ohms
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Diodes Incorporated
Other Names: BZT585B13T-7DITR,BZT585B13T-7DIDKR,BZT585B13T-7DICT
Base Product Number: BZT585

Buy Now Datasheet
13V 350MW Zener Diode - 287-BZT585B13T-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 350MW Zener Diode
287-BZT585B13T-7
13V 350MW Zener Diode 287-BZT585B13T-7
DIODE ZENER 13V 350MW SOD523 Product overview: BZT585B13T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT585B13T-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 13V 350MW SOD523 Product overview: BZT585B13T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT585B13T-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZT585B13T-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT585B13T-7
Single Zener Diodes BZT585B13T-7
DIODE ZENER 13V 350MW SOD523

DIODE ZENER 13V 350MW SOD523

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT585B13T-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT585B13T-7
Discrete Semiconductor Products - Diodes - Zener BZT585B13T-7
DIODE ZENER 13V 350MW SOD523

DIODE ZENER 13V 350MW SOD523

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT585B13T-7
Zener Diodes BZT585B13T-7
Zener Diodes 350mW 13V Zener AEC-Q101 Qualified

Zener Diodes 350mW 13V Zener AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT585B13T-7DIDKR-ND 1281071-BZT585B13T-7 287-BZT585B13T-7 BZT585B13T-7 BZT585B13T-7 BZT585B13T-7
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 13V 350MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOD-523; SC-79, SOD-523 Tape & Reel (TR) SOD-523; SC-79, SOD-523 SOD-523; SOD-523 SOD-523; SOD-523-2
VZ 13 volts 13 volts 13 volts 13 volts
ZZT 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data