DIODES Incorporated 12V 350MW Zener Diode BZT585B12TQ-7

Description
DIODE ZENER 12V 350MW SOD523 Product overview: BZT585B12TQ-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT585B12TQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 12V 350MW SOD523 Product overview: BZT585B12TQ-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT585B12TQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 350MW Zener Diode - 287-BZT585B12TQ-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 350MW Zener Diode
287-BZT585B12TQ-7
12V 350MW Zener Diode 287-BZT585B12TQ-7
DIODE ZENER 12V 350MW SOD523 Product overview: BZT585B12TQ-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT585B12TQ-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 12V 350MW SOD523 Product overview: BZT585B12TQ-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT585B12TQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT585B12TQ-7 - 865239-BZT585B12TQ-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT585B12TQ-7
865239-BZT585B12TQ-7
Diodes - Zener - Single - BZT585B12TQ-7 865239-BZT585B12TQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 865239-BZT585B12TQ-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 12 V 350 mW ±2% Surface Mount SOD-523 Package: SC-79, SOD-523 Package: Reel - TR Mounting: Surface Mount Family Name: BZT585 Categories: Discrete Semiconductor Products Case / Package: SOD-523 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Diodes Incorporated
Win Source Part Number: 865239-BZT585B12TQ-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Zener Diode 12 V 350 mW ±2% Surface Mount SOD-523
Package: SC-79, SOD-523
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZT585
Categories: Discrete Semiconductor Products
Case / Package: SOD-523
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now
Discrete Semiconductor Products - Diodes - Zener - BZT585B12TQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT585B12TQ-7
Discrete Semiconductor Products - Diodes - Zener BZT585B12TQ-7
DIODE ZENER 12V 350MW SOD523

DIODE ZENER 12V 350MW SOD523

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT585B12TQ-7
Zener Diodes BZT585B12TQ-7
Zener Diodes Tight Tolerance Zener Diode

Zener Diodes Tight Tolerance Zener Diode

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT585B12TQ-7 865239-BZT585B12TQ-7 BZT585B12TQ-7 BZT585B12TQ-7
Product Name 12V 350MW Zener Diode Diodes - Zener - Single - BZT585B12TQ-7 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape & Reel (TR) SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SOD-523-2
RoHS Compliant RoHS
VZ 12 volts 12 volts
ZZT 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data