DIODES Incorporated Single Zener Diodes BZT52HC9V1WF-7

Description
Zener Diode 9.1V 375mW ±5.49% Surface Mount SOD-123F
Request a Quote Datasheet
Description
Zener Diode 9.1V 375mW ±5.49% Surface Mount SOD-123F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52HC9V1WF-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52HC9V1WF-7DIDKR-ND
Single Zener Diodes BZT52HC9V1WF-7DIDKR-ND
Zener Diode 9.1V 375mW ±5.49% Surface Mount SOD-123F

Zener Diode 9.1V 375mW ±5.49% Surface Mount SOD-123F

Buy Now Datasheet
Single Zener Diodes - BZT52HC9V1WF-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52HC9V1WF-7DICT-ND
Single Zener Diodes BZT52HC9V1WF-7DICT-ND
Zener Diode 9.1V 375mW ±5.49% Surface Mount SOD-123F

Zener Diode 9.1V 375mW ±5.49% Surface Mount SOD-123F

Buy Now Datasheet
Single Zener Diodes - BZT52HC9V1WF-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52HC9V1WF-7DITR-ND
Single Zener Diodes BZT52HC9V1WF-7DITR-ND
Zener Diode 9.1V 375mW ±5.49% Surface Mount SOD-123F

Zener Diode 9.1V 375mW ±5.49% Surface Mount SOD-123F

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 977239-BZT52HC9V1WF-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
977239-BZT52HC9V1WF-7
Discrete Semiconductor Products - Diodes - Zener - Single 977239-BZT52HC9V1WF-7
Win Source Part Number: 977239-BZT52HC9V1WF- 7 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5.49% Power - Max: 375 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 500 nA @ 6 V Voltage - Zener (Nom) (Vz): 9.1 V Impedance (Max) (Zzt): 10 Ohms Package / Case: SOD-123F Supplier Device Package: SOD-123F Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Diodes Incorporated Other Names: BZT52HC9V1WF-7-ND,BZ T52HC9V1WF-7DITR,BZT 52HC9V1WF-7DIDKR,BZT 52HC9V1WF-7DICT Base Product Number: BZT52

Win Source Part Number: 977239-BZT52HC9V1WF-7
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5.49%
Power - Max: 375 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 500 nA @ 6 V
Voltage - Zener (Nom) (Vz): 9.1 V
Impedance (Max) (Zzt): 10 Ohms
Package / Case: SOD-123F
Supplier Device Package: SOD-123F
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Diodes Incorporated
Other Names: BZT52HC9V1WF-7-ND,BZT52HC9V1WF-7DITR,BZT52HC9V1WF-7DIDKR,BZT52HC9V1WF-7DICT
Base Product Number: BZT52

Buy Now Datasheet
9.1V Zener Diode - 287-BZT52HC9V1WF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.1V Zener Diode
287-BZT52HC9V1WF-7
9.1V Zener Diode 287-BZT52HC9V1WF-7
DIODE ZENER 9.1V SOD123F T&R 3K Product overview: BZT52HC9V1WF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52HC9V1WF-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 9.1V SOD123F T&R 3K Product overview: BZT52HC9V1WF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52HC9V1WF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52HC9V1WF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52HC9V1WF-7
Discrete Semiconductor Products - Diodes - Zener BZT52HC9V1WF-7
DIODE ZENER 9.1V SOD123F T&R 3K

DIODE ZENER 9.1V SOD123F T&R 3K

Supplier's Site
Single Zener Diodes - BZT52HC9V1WF-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52HC9V1WF-7
Single Zener Diodes BZT52HC9V1WF-7
DIODE ZENER 9.1V SOD123F T&R 3K

DIODE ZENER 9.1V SOD123F T&R 3K

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52HC9V1WF-7
Zener Diodes BZT52HC9V1WF-7
Zener Diodes 830mW 9.1V Zener AEC-Q101 Qualified

Zener Diodes 830mW 9.1V Zener AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52HC9V1WF-7DIDKR-ND 977239-BZT52HC9V1WF-7 287-BZT52HC9V1WF-7 BZT52HC9V1WF-7 BZT52HC9V1WF-7 BZT52HC9V1WF-7
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 9.1V Zener Diode Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOD-123F Tape & Reel (TR) SOD-123; SOD-123F SOD-123; SOD-123F SOD123F-2
VZ 9.1 volts 9.1 volts 9.1 volts 9.1 volts
ZZT 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data