DIODES Incorporated Discrete Semiconductor Products - Diodes - Zener - Single BZT52HC8V2WF-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1324903-BZT52HC8V2WF -7 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±6.1% Power - Max: 375 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 700 nA @ 5 V Voltage - Zener (Nom) (Vz): 8.2 V Impedance (Max) (Zzt): 10 Ohms Supplier Device Package: SOD-123F Temperature Range - Operating: -65°C ~ 150°C Case / Package: SOD-123F ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZT52HC8V2WF-7DIDKR, BZT52HC8V2WF-7DITR,B ZT52HC8V2WF-7DICT Base Product Number: BZT52 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1324903-BZT52HC8V2WF -7 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±6.1% Power - Max: 375 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 700 nA @ 5 V Voltage - Zener (Nom) (Vz): 8.2 V Impedance (Max) (Zzt): 10 Ohms Supplier Device Package: SOD-123F Temperature Range - Operating: -65°C ~ 150°C Case / Package: SOD-123F ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZT52HC8V2WF-7DIDKR, BZT52HC8V2WF-7DITR,B ZT52HC8V2WF-7DICT Base Product Number: BZT52 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1324903-BZT52HC8V2WF-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324903-BZT52HC8V2WF-7
Discrete Semiconductor Products - Diodes - Zener - Single 1324903-BZT52HC8V2WF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1324903-BZT52HC8V2WF -7 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±6.1% Power - Max: 375 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 700 nA @ 5 V Voltage - Zener (Nom) (Vz): 8.2 V Impedance (Max) (Zzt): 10 Ohms Supplier Device Package: SOD-123F Temperature Range - Operating: -65°C ~ 150°C Case / Package: SOD-123F ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZT52HC8V2WF-7DIDKR, BZT52HC8V2WF-7DITR,B ZT52HC8V2WF-7DICT Base Product Number: BZT52 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1324903-BZT52HC8V2WF-7
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±6.1%
Power - Max: 375 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 700 nA @ 5 V
Voltage - Zener (Nom) (Vz): 8.2 V
Impedance (Max) (Zzt): 10 Ohms
Supplier Device Package: SOD-123F
Temperature Range - Operating: -65°C ~ 150°C
Case / Package: SOD-123F
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZT52HC8V2WF-7DIDKR,BZT52HC8V2WF-7DITR,BZT52HC8V2WF-7DICT
Base Product Number: BZT52
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
8.2V 375MW Zener Diode - 287-BZT52HC8V2WF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2V 375MW Zener Diode
287-BZT52HC8V2WF-7
8.2V 375MW Zener Diode 287-BZT52HC8V2WF-7
DIODE ZENER 8.2V 375MW SOD123F Product overview: BZT52HC8V2WF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 375MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 375MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52HC8V2WF-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 8.2V 375MW SOD123F Product overview: BZT52HC8V2WF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 375MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 375MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52HC8V2WF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 31-BZT52HC8V2WF-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52HC8V2WF-7CT-ND
Single Zener Diodes 31-BZT52HC8V2WF-7CT-ND
Zener Diode 8.2V 375mW ±6.1% Surface Mount SOD-123F

Zener Diode 8.2V 375mW ±6.1% Surface Mount SOD-123F

Buy Now Datasheet
Single Zener Diodes - 31-BZT52HC8V2WF-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52HC8V2WF-7TR-ND
Single Zener Diodes 31-BZT52HC8V2WF-7TR-ND
Zener Diode 8.2V 375mW ±6.1% Surface Mount SOD-123F

Zener Diode 8.2V 375mW ±6.1% Surface Mount SOD-123F

Buy Now Datasheet
Single Zener Diodes - 31-BZT52HC8V2WF-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52HC8V2WF-7DKR-ND
Single Zener Diodes 31-BZT52HC8V2WF-7DKR-ND
Zener Diode 8.2V 375mW ±6.1% Surface Mount SOD-123F

Zener Diode 8.2V 375mW ±6.1% Surface Mount SOD-123F

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52HC8V2WF-7
Zener Diodes BZT52HC8V2WF-7
Zener Diodes 830mW 8.2V Zener AEC-Q101 Qualified

Zener Diodes 830mW 8.2V Zener AEC-Q101 Qualified

Buy Now Datasheet
Single Zener Diodes - BZT52HC8V2WF-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52HC8V2WF-7
Single Zener Diodes BZT52HC8V2WF-7
DIODE ZENER 8.2V 375MW SOD123F

DIODE ZENER 8.2V 375MW SOD123F

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52HC8V2WF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52HC8V2WF-7
Discrete Semiconductor Products - Diodes - Zener BZT52HC8V2WF-7
DIODE ZENER 8.2V 375MW SOD123F

DIODE ZENER 8.2V 375MW SOD123F

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1324903-BZT52HC8V2WF-7 287-BZT52HC8V2WF-7 31-BZT52HC8V2WF-7CT-ND BZT52HC8V2WF-7 BZT52HC8V2WF-7 BZT52HC8V2WF-7
Product Name Discrete Semiconductor Products - Diodes - Zener - Single 8.2V 375MW Zener Diode Single Zener Diodes Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD-123; SOD-123F Tape & Reel (TR) SOD123F-2 SOD-123; SOD-123F SOD-123; SOD-123F
RoHS Compliant RoHS RoHS
VZ 8.2 volts 8.2 volts 8.2 volts 8.2 volts
ZZT 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data