DIODES Incorporated 6.8V 375MW Zener Diode BZT52HC6V8WF-7

Description
DIODE ZENER 6.8V 375MW SOD123F Product overview: BZT52HC6V8WF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 375MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 375MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52HC6V8WF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 6.8V 375MW SOD123F Product overview: BZT52HC6V8WF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 375MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 375MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52HC6V8WF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8V 375MW Zener Diode - 287-BZT52HC6V8WF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8V 375MW Zener Diode
287-BZT52HC6V8WF-7
6.8V 375MW Zener Diode 287-BZT52HC6V8WF-7
DIODE ZENER 6.8V 375MW SOD123F Product overview: BZT52HC6V8WF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 375MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 375MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52HC6V8WF-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 6.8V 375MW SOD123F Product overview: BZT52HC6V8WF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 375MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 375MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52HC6V8WF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZT52HC6V8WF-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52HC6V8WF-7DITR-ND
Single Zener Diodes BZT52HC6V8WF-7DITR-ND
Zener Diode 6.8V 375mW ±5.88% Surface Mount SOD-123F

Zener Diode 6.8V 375mW ±5.88% Surface Mount SOD-123F

Buy Now Datasheet
Single Zener Diodes - BZT52HC6V8WF-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52HC6V8WF-7DICT-ND
Single Zener Diodes BZT52HC6V8WF-7DICT-ND
Zener Diode 6.8V 375mW ±5.88% Surface Mount SOD-123F

Zener Diode 6.8V 375mW ±5.88% Surface Mount SOD-123F

Buy Now Datasheet
Single Zener Diodes - BZT52HC6V8WF-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52HC6V8WF-7DIDKR-ND
Single Zener Diodes BZT52HC6V8WF-7DIDKR-ND
Zener Diode 6.8V 375mW ±5.88% Surface Mount SOD-123F

Zener Diode 6.8V 375mW ±5.88% Surface Mount SOD-123F

Buy Now Datasheet
Diodes - Zener - Single - BZT52HC6V8WF-7 - 115941-BZT52HC6V8WF-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52HC6V8WF-7
115941-BZT52HC6V8WF-7
Diodes - Zener - Single - BZT52HC6V8WF-7 115941-BZT52HC6V8WF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 115941-BZT52HC6V8WF- 7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5.88% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 4V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 8 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123F Maximum Power Dissipation: 375mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 115941-BZT52HC6V8WF-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5.88%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 4V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123F
Maximum Power Dissipation: 375mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52HC6V8WF-7
Zener Diodes BZT52HC6V8WF-7
Zener Diodes 830mW 6.8V Zener AEC-Q101 Qualified

Zener Diodes 830mW 6.8V Zener AEC-Q101 Qualified

Buy Now Datasheet
Single Zener Diodes - BZT52HC6V8WF-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52HC6V8WF-7
Single Zener Diodes BZT52HC6V8WF-7
DIODE ZENER 6.8V 375MW SOD123F

DIODE ZENER 6.8V 375MW SOD123F

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52HC6V8WF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52HC6V8WF-7
Discrete Semiconductor Products - Diodes - Zener BZT52HC6V8WF-7
DIODE ZENER 6.8V 375MW SOD123F

DIODE ZENER 6.8V 375MW SOD123F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52HC6V8WF-7 BZT52HC6V8WF-7DITR-ND 115941-BZT52HC6V8WF-7 BZT52HC6V8WF-7 BZT52HC6V8WF-7 BZT52HC6V8WF-7
Product Name 6.8V 375MW Zener Diode Single Zener Diodes Diodes - Zener - Single - BZT52HC6V8WF-7 Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-123; SOD-123F SOD123F-2 SOD-123; SOD-123F SOD-123; SOD-123F
RoHS Compliant RoHS
VZ 6.8 volts 6.8 volts 6.8 volts 6.8 volts
ZZT 8 ohms 8 ohms 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1658841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-C68,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers