DIODES Incorporated Single Zener Diodes BZT52HC5V6WF-7

Description
Zener Diode 5.6V 375mW ±7.14% Surface Mount SOD-123F
Request a Quote Datasheet
Description
Zener Diode 5.6V 375mW ±7.14% Surface Mount SOD-123F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52HC5V6WF-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52HC5V6WF-7DICT-ND
Single Zener Diodes BZT52HC5V6WF-7DICT-ND
Zener Diode 5.6V 375mW ±7.14% Surface Mount SOD-123F

Zener Diode 5.6V 375mW ±7.14% Surface Mount SOD-123F

Buy Now Datasheet
Single Zener Diodes - BZT52HC5V6WF-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52HC5V6WF-7DITR-ND
Single Zener Diodes BZT52HC5V6WF-7DITR-ND
Zener Diode 5.6V 375mW ±7.14% Surface Mount SOD-123F

Zener Diode 5.6V 375mW ±7.14% Surface Mount SOD-123F

Buy Now Datasheet
Single Zener Diodes - BZT52HC5V6WF-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52HC5V6WF-7DIDKR-ND
Single Zener Diodes BZT52HC5V6WF-7DIDKR-ND
Zener Diode 5.6V 375mW ±7.14% Surface Mount SOD-123F

Zener Diode 5.6V 375mW ±7.14% Surface Mount SOD-123F

Buy Now Datasheet
5.6V 375MW Zener Diode - 287-BZT52HC5V6WF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 375MW Zener Diode
287-BZT52HC5V6WF-7
5.6V 375MW Zener Diode 287-BZT52HC5V6WF-7
DIODE ZENER 5.6V 375MW SOD123F Product overview: BZT52HC5V6WF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 375MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 375MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52HC5V6WF-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 375MW SOD123F Product overview: BZT52HC5V6WF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 375MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 375MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52HC5V6WF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324856-BZT52HC5V6WF-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324856-BZT52HC5V6WF-7
Discrete Semiconductor Products - Diodes - Zener - Single 1324856-BZT52HC5V6WF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1324856-BZT52HC5V6WF -7 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±7.14% Power - Max: 375 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 1 µA @ 2 V Voltage - Zener (Nom) (Vz): 5.6 V Impedance (Max) (Zzt): 40 Ohms Supplier Device Package: SOD-123F Temperature Range - Operating: -65°C ~ 150°C Case / Package: SOD-123F ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZT52HC5V6WF-7DIDKR, BZT52HC5V6WF-7DICT,B ZT52HC5V6WF-7DITR Base Product Number: BZT52 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1324856-BZT52HC5V6WF-7
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±7.14%
Power - Max: 375 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 1 µA @ 2 V
Voltage - Zener (Nom) (Vz): 5.6 V
Impedance (Max) (Zzt): 40 Ohms
Supplier Device Package: SOD-123F
Temperature Range - Operating: -65°C ~ 150°C
Case / Package: SOD-123F
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZT52HC5V6WF-7DIDKR,BZT52HC5V6WF-7DICT,BZT52HC5V6WF-7DITR
Base Product Number: BZT52
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52HC5V6WF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52HC5V6WF-7
Discrete Semiconductor Products - Diodes - Zener BZT52HC5V6WF-7
DIODE ZENER 5.6V 375MW SOD123F

DIODE ZENER 5.6V 375MW SOD123F

Supplier's Site
Diodes >> Zener Diodes - BZT52HC5V6WF-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZT52HC5V6WF-7
Diodes >> Zener Diodes BZT52HC5V6WF-7
375mW 5.6V SOD-123F Zener Diodes ROHS

375mW 5.6V SOD-123F Zener Diodes ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52HC5V6WF-7
Zener Diodes BZT52HC5V6WF-7
Zener Diodes 830mW 5.6V Zener AEC-Q101 Qualified

Zener Diodes 830mW 5.6V Zener AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52HC5V6WF-7DICT-ND 287-BZT52HC5V6WF-7 1324856-BZT52HC5V6WF-7 BZT52HC5V6WF-7 BZT52HC5V6WF-7 BZT52HC5V6WF-7
Product Name Single Zener Diodes 5.6V 375MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-123; SOD-123F SOD-123; SOD-123F SOD-123 SOD123F-2
RoHS Compliant RoHS RoHS RoHS
VZ 5.6 volts 5.6 volts 5.6 volts 5.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diode, 425Mw, 6V, Sot-663; Zener Voltage Nom Nexperia - 37K9832 - Newark, An Avnet Company
Specs
Package SOT-663
Pin Count 3
RoHS Compliant RoHS
View Details
Zener Diodes - 1826962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sod-923
Pin Count 2
RoHS Compliant RoHS
View Details