Zener Diode 4.7V 375mW ±6.38% Surface Mount SOD-123F
Zener Diode 4.7V 375mW ±6.38% Surface Mount SOD-123F
Zener Diode 4.7V 375mW ±6.38% Surface Mount SOD-123F
Zener Diodes 830mW 4.7V Zener AEC-Q101 Qualified
DIODE ZENER 4.7V 375MW SOD123F
DIODE ZENER 4.7V 375MW SOD123F
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52HC4V7WF-7DITR-ND | BZT52HC4V7WF-7 | BZT52HC4V7WF-7 | BZT52HC4V7WF-7 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | SOD123F-2 | SOD-123; SOD-123F | SOD-123; SOD-123F | |
| Life Cycle Stage | Active |