DIODE ZENER 47V 375MW SOD123F
Zener Diode 47V 375mW ±6.38% Surface Mount SOD-123F
DIODE ZENER 47V 375MW SOD123F
DIODE ZENER 47V SOD123F T&R 3K
DIODE ZENER 47V SOD123F T&R 3K
Zener Diodes 830mW 47V Zener AEC-Q101 Qualified
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 31-BZT52HC47WF-7CT-ND | BZT52HC47WF-7 | BZT52HC47WF-7 | BZT52HC47WF-7 |
| Product Name | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | SOD-123; SOD-123F | SOD-123; SOD-123F | SOD123F-2 | |
| VZ | 47 volts | 47 volts |