DIODES Incorporated Diodes - Zener - Single - BZT52HC3V9WF-7 BZT52HC3V9WF-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 737517-BZT52HC3V9WF- 7 Packaging: Reel Mounting Style: SMD Tolerance: ±5.13% Voltage - Zener (Nom) (Vz): 3.9V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123F Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SOD-123F Impedance (Maximum) (Zzt): 95 Ohms Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 375mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 3μA at 1V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 737517-BZT52HC3V9WF- 7 Packaging: Reel Mounting Style: SMD Tolerance: ±5.13% Voltage - Zener (Nom) (Vz): 3.9V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123F Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SOD-123F Impedance (Maximum) (Zzt): 95 Ohms Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 375mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 3μA at 1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT52HC3V9WF-7 - 737517-BZT52HC3V9WF-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52HC3V9WF-7
737517-BZT52HC3V9WF-7
Diodes - Zener - Single - BZT52HC3V9WF-7 737517-BZT52HC3V9WF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 737517-BZT52HC3V9WF- 7 Packaging: Reel Mounting Style: SMD Tolerance: ±5.13% Voltage - Zener (Nom) (Vz): 3.9V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123F Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SOD-123F Impedance (Maximum) (Zzt): 95 Ohms Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 375mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 3μA at 1V

Manufacturer: Diodes Incorporated
Win Source Part Number: 737517-BZT52HC3V9WF-7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5.13%
Voltage - Zener (Nom) (Vz): 3.9V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123F
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SOD-123F
Impedance (Maximum) (Zzt): 95 Ohms
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 375mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 3μA at 1V

Buy Now
Single Zener Diodes - 31-BZT52HC3V9WF-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52HC3V9WF-7CT-ND
Single Zener Diodes 31-BZT52HC3V9WF-7CT-ND
Zener Diode 3.9V 375mW ±5.13% Surface Mount SOD-123F

Zener Diode 3.9V 375mW ±5.13% Surface Mount SOD-123F

Buy Now Datasheet
Single Zener Diodes - 31-BZT52HC3V9WF-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52HC3V9WF-7TR-ND
Single Zener Diodes 31-BZT52HC3V9WF-7TR-ND
Zener Diode 3.9V 375mW ±5.13% Surface Mount SOD-123F

Zener Diode 3.9V 375mW ±5.13% Surface Mount SOD-123F

Buy Now Datasheet
Single Zener Diodes - 31-BZT52HC3V9WF-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52HC3V9WF-7DKR-ND
Single Zener Diodes 31-BZT52HC3V9WF-7DKR-ND
Zener Diode 3.9V 375mW ±5.13% Surface Mount SOD-123F

Zener Diode 3.9V 375mW ±5.13% Surface Mount SOD-123F

Buy Now Datasheet
3.9V 375MW Zener Diode - 287-BZT52HC3V9WF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9V 375MW Zener Diode
287-BZT52HC3V9WF-7
3.9V 375MW Zener Diode 287-BZT52HC3V9WF-7
DIODE ZENER 3.9V 375MW SOD123F Product overview: BZT52HC3V9WF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 375MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 375MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52HC3V9WF-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 3.9V 375MW SOD123F Product overview: BZT52HC3V9WF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 375MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 375MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52HC3V9WF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52HC3V9WF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52HC3V9WF-7
Discrete Semiconductor Products - Diodes - Zener BZT52HC3V9WF-7
DIODE ZENER 3.9V 375MW SOD123F

DIODE ZENER 3.9V 375MW SOD123F

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52HC3V9WF-7
Zener Diodes BZT52HC3V9WF-7
Zener Diodes 830mW 3.9V Zener AEC-Q101 Qualified

Zener Diodes 830mW 3.9V Zener AEC-Q101 Qualified

Buy Now Datasheet
Single Zener Diodes - BZT52HC3V9WF-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52HC3V9WF-7
Single Zener Diodes BZT52HC3V9WF-7
DIODE ZENER 3.9V 375MW SOD123F

DIODE ZENER 3.9V 375MW SOD123F

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 737517-BZT52HC3V9WF-7 31-BZT52HC3V9WF-7CT-ND 287-BZT52HC3V9WF-7 BZT52HC3V9WF-7 BZT52HC3V9WF-7 BZT52HC3V9WF-7
Product Name Diodes - Zener - Single - BZT52HC3V9WF-7 Single Zener Diodes 3.9V 375MW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
VZ 3.9 volts 3.9 volts 3.9 volts 3.9 volts
ZZT 95 ohms 95 ohms 95 ohms 95 ohms
IR 0.0030 mA 3 mA 0.0030 mA
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B11,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 7704945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323f
Pin Count 2
RoHS Compliant RoHS
View Details