DIODES Incorporated Diodes - Zener - Single - BZT52HC3V6WF-7 BZT52HC3V6WF-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 865236-BZT52HC3V6WF- 7 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 3.6 V 375 mW ±5.56% Surface Mount SOD-123F Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: BZT52 Categories: Discrete Semiconductor Products Case / Package: SOD-123F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 865236-BZT52HC3V6WF- 7 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 3.6 V 375 mW ±5.56% Surface Mount SOD-123F Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: BZT52 Categories: Discrete Semiconductor Products Case / Package: SOD-123F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT52HC3V6WF-7 - 865236-BZT52HC3V6WF-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52HC3V6WF-7
865236-BZT52HC3V6WF-7
Diodes - Zener - Single - BZT52HC3V6WF-7 865236-BZT52HC3V6WF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 865236-BZT52HC3V6WF- 7 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 3.6 V 375 mW ±5.56% Surface Mount SOD-123F Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: BZT52 Categories: Discrete Semiconductor Products Case / Package: SOD-123F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Diodes Incorporated
Win Source Part Number: 865236-BZT52HC3V6WF-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 3.6 V 375 mW ±5.56% Surface Mount SOD-123F
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZT52
Categories: Discrete Semiconductor Products
Case / Package: SOD-123F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Zener Diode - 287-BZT52HC3V6WF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ZENER DIODE SOD123F T&R 3K Product overview: BZT52HC3V6WF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52HC3V6WF-7 can be used for catalog matching and distributor lookup.

ZENER DIODE SOD123F T&R 3K Product overview: BZT52HC3V6WF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52HC3V6WF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 31-BZT52HC3V6WF-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52HC3V6WF-7TR-ND
Single Zener Diodes 31-BZT52HC3V6WF-7TR-ND
Zener Diode 3.6V 375mW ±5.56% Surface Mount SOD-123F

Zener Diode 3.6V 375mW ±5.56% Surface Mount SOD-123F

Buy Now Datasheet
Single Zener Diodes - 31-BZT52HC3V6WF-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52HC3V6WF-7CT-ND
Single Zener Diodes 31-BZT52HC3V6WF-7CT-ND
DIODE ZENER 3.6V 375MW SOD123F

DIODE ZENER 3.6V 375MW SOD123F

Buy Now Datasheet
Single Zener Diodes - 31-BZT52HC3V6WF-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52HC3V6WF-7DKR-ND
Single Zener Diodes 31-BZT52HC3V6WF-7DKR-ND
DIODE ZENER 3.6V 375MW SOD123F

DIODE ZENER 3.6V 375MW SOD123F

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52HC3V6WF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52HC3V6WF-7
Discrete Semiconductor Products - Diodes - Zener BZT52HC3V6WF-7
ZENER DIODE SOD123F T&R 3K

ZENER DIODE SOD123F T&R 3K

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52HC3V6WF-7
Zener Diodes BZT52HC3V6WF-7
Zener Diodes 830mW 3.6V Zener AEC-Q101 Qualified

Zener Diodes 830mW 3.6V Zener AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 865236-BZT52HC3V6WF-7 287-BZT52HC3V6WF-7 31-BZT52HC3V6WF-7TR-ND BZT52HC3V6WF-7 BZT52HC3V6WF-7
Product Name Diodes - Zener - Single - BZT52HC3V6WF-7 Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package SOD-123; SOD-123F Tape & Reel (TR) SOD-123; SOD-123F SOD123F-2
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
RoHS Compliant RoHS
VZ 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data