DIODES Incorporated Single Zener Diodes BZT52HC3V0WF-7

Description
Zener Diode 3V 375mW ±6.67% Surface Mount SOD-123F
Request a Quote Datasheet
Description
Zener Diode 3V 375mW ±6.67% Surface Mount SOD-123F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52HC3V0WF-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52HC3V0WF-7DIDKR-ND
Single Zener Diodes BZT52HC3V0WF-7DIDKR-ND
Zener Diode 3V 375mW ±6.67% Surface Mount SOD-123F

Zener Diode 3V 375mW ±6.67% Surface Mount SOD-123F

Buy Now Datasheet
Single Zener Diodes - BZT52HC3V0WF-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52HC3V0WF-7DICT-ND
Single Zener Diodes BZT52HC3V0WF-7DICT-ND
Zener Diode 3V 375mW ±6.67% Surface Mount SOD-123F

Zener Diode 3V 375mW ±6.67% Surface Mount SOD-123F

Buy Now Datasheet
Single Zener Diodes - BZT52HC3V0WF-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52HC3V0WF-7DITR-ND
Single Zener Diodes BZT52HC3V0WF-7DITR-ND
Zener Diode 3V 375mW ±6.67% Surface Mount SOD-123F

Zener Diode 3V 375mW ±6.67% Surface Mount SOD-123F

Buy Now Datasheet
3V 375MW Zener Diode - 287-BZT52HC3V0WF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 375MW Zener Diode
287-BZT52HC3V0WF-7
3V 375MW Zener Diode 287-BZT52HC3V0WF-7
DIODE ZENER 3V 375MW SOD123F Product overview: BZT52HC3V0WF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 375MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 375MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52HC3V0WF-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 3V 375MW SOD123F Product overview: BZT52HC3V0WF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 375MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 375MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52HC3V0WF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52HC3V0WF-7 - 099082-BZT52HC3V0WF-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52HC3V0WF-7
099082-BZT52HC3V0WF-7
Diodes - Zener - Single - BZT52HC3V0WF-7 099082-BZT52HC3V0WF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 099082-BZT52HC3V0WF- 7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6.67% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 3V Impedance (Max) (Zzt): 95 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123F Maximum Power Dissipation: 375mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 099082-BZT52HC3V0WF-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6.67%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 3V
Impedance (Max) (Zzt): 95 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123F
Maximum Power Dissipation: 375mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52HC3V0WF-7
Zener Diodes BZT52HC3V0WF-7
Zener Diodes 830mW 3V Zener AEC-Q101 Qualified

Zener Diodes 830mW 3V Zener AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52HC3V0WF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52HC3V0WF-7
Discrete Semiconductor Products - Diodes - Zener BZT52HC3V0WF-7
DIODE ZENER 3V 375MW SOD123F

DIODE ZENER 3V 375MW SOD123F

Supplier's Site
Single Zener Diodes - BZT52HC3V0WF-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52HC3V0WF-7
Single Zener Diodes BZT52HC3V0WF-7
DIODE ZENER 3V 375MW SOD123F

DIODE ZENER 3V 375MW SOD123F

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52HC3V0WF-7DIDKR-ND 287-BZT52HC3V0WF-7 099082-BZT52HC3V0WF-7 BZT52HC3V0WF-7 BZT52HC3V0WF-7 BZT52HC3V0WF-7
Product Name Single Zener Diodes 3V 375MW Zener Diode Diodes - Zener - Single - BZT52HC3V0WF-7 Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-123; SOD-123F SOD123F-2 SOD-123; SOD-123F SOD-123; SOD-123F
RoHS Compliant RoHS
VZ 3 volts 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data