Zener Diode 33V 375mW ±6.06% Surface Mount SOD-123F
DIODE ZENER 33V 375MW SOD123F
DIODE ZENER 33V 375MW SOD123F
ZENER DIODE SOD123F T&R 3K
Zener Diodes 830mW 33V Zener AEC-Q101 Qualified
ZENER DIODE SOD123F T&R 3K
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 31-BZT52HC33WF-7TR-ND | BZT52HC33WF-7 | BZT52HC33WF-7 | BZT52HC33WF-7 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | |||
| Package | SOD-123; SOD-123F | SOD123F-2 | SOD-123; SOD-123F |