DIODES Incorporated Diodes - Zener - Single - BZT52HC2V7WF-7 BZT52HC2V7WF-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801302-BZT52HC2V7WF- 7 Packaging: Reel Mounting Style: SMD Tolerance: ±7.41% Power - Max: 375mW Voltage - Zener (Nom) (Vz): 2.7V Supplier Device Package: SOD-123F Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SOD-123F Impedance (Maximum) (Zzt): 83 Ohms Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 20μA at 1V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801302-BZT52HC2V7WF- 7 Packaging: Reel Mounting Style: SMD Tolerance: ±7.41% Power - Max: 375mW Voltage - Zener (Nom) (Vz): 2.7V Supplier Device Package: SOD-123F Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SOD-123F Impedance (Maximum) (Zzt): 83 Ohms Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 20μA at 1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT52HC2V7WF-7 - 801302-BZT52HC2V7WF-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52HC2V7WF-7
801302-BZT52HC2V7WF-7
Diodes - Zener - Single - BZT52HC2V7WF-7 801302-BZT52HC2V7WF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 801302-BZT52HC2V7WF- 7 Packaging: Reel Mounting Style: SMD Tolerance: ±7.41% Power - Max: 375mW Voltage - Zener (Nom) (Vz): 2.7V Supplier Device Package: SOD-123F Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SOD-123F Impedance (Maximum) (Zzt): 83 Ohms Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 20μA at 1V

Manufacturer: Diodes Incorporated
Win Source Part Number: 801302-BZT52HC2V7WF-7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±7.41%
Power - Max: 375mW
Voltage - Zener (Nom) (Vz): 2.7V
Supplier Device Package: SOD-123F
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SOD-123F
Impedance (Maximum) (Zzt): 83 Ohms
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 20μA at 1V

Buy Now
Single Zener Diodes - 31-BZT52HC2V7WF-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52HC2V7WF-7TR-ND
Single Zener Diodes 31-BZT52HC2V7WF-7TR-ND
Zener Diode 2.7V 375mW ±7.41% Surface Mount SOD-123F

Zener Diode 2.7V 375mW ±7.41% Surface Mount SOD-123F

Buy Now Datasheet
Single Zener Diodes - 31-BZT52HC2V7WF-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52HC2V7WF-7DKR-ND
Single Zener Diodes 31-BZT52HC2V7WF-7DKR-ND
DIODE ZENER 2.7V 375MW SOD123F

DIODE ZENER 2.7V 375MW SOD123F

Buy Now Datasheet
Single Zener Diodes - 31-BZT52HC2V7WF-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52HC2V7WF-7CT-ND
Single Zener Diodes 31-BZT52HC2V7WF-7CT-ND
DIODE ZENER 2.7V 375MW SOD123F

DIODE ZENER 2.7V 375MW SOD123F

Buy Now Datasheet
Zener Diode - 287-BZT52HC2V7WF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ZENER DIODE SOD123F T&R 3K Product overview: BZT52HC2V7WF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52HC2V7WF-7 can be used for catalog matching and distributor lookup.

ZENER DIODE SOD123F T&R 3K Product overview: BZT52HC2V7WF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52HC2V7WF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52HC2V7WF-7
Zener Diodes BZT52HC2V7WF-7
Zener Diodes 830mW 2.7V Zener AEC-Q101 Qualified

Zener Diodes 830mW 2.7V Zener AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52HC2V7WF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52HC2V7WF-7
Discrete Semiconductor Products - Diodes - Zener BZT52HC2V7WF-7
ZENER DIODE SOD123F T&R 3K

ZENER DIODE SOD123F T&R 3K

Supplier's Site
Single Zener Diodes - BZT52HC2V7WF-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52HC2V7WF-7
Single Zener Diodes BZT52HC2V7WF-7
ZENER DIODE SOD123F T&R 3K

ZENER DIODE SOD123F T&R 3K

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 801302-BZT52HC2V7WF-7 31-BZT52HC2V7WF-7TR-ND 287-BZT52HC2V7WF-7 BZT52HC2V7WF-7 BZT52HC2V7WF-7 BZT52HC2V7WF-7
Product Name Diodes - Zener - Single - BZT52HC2V7WF-7 Single Zener Diodes Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
VZ 2.7 volts 2.7 volts 2.7 volts 2.7 volts
ZZT 83 ohms 83 ohms 83 ohms 83 ohms
IR 0.0200 mA 20 mA 0.0200 mA
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data