DIODES Incorporated Zener Diode BZT52HC2V4WF-7

Description
ZENER DIODE SOD123F T&R 3K Product overview: BZT52HC2V4WF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52HC2V4WF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ZENER DIODE SOD123F T&R 3K Product overview: BZT52HC2V4WF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52HC2V4WF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode - 287-BZT52HC2V4WF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ZENER DIODE SOD123F T&R 3K Product overview: BZT52HC2V4WF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52HC2V4WF-7 can be used for catalog matching and distributor lookup.

ZENER DIODE SOD123F T&R 3K Product overview: BZT52HC2V4WF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52HC2V4WF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52HC2V4WF-7 - 845476-BZT52HC2V4WF-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52HC2V4WF-7
845476-BZT52HC2V4WF-7
Diodes - Zener - Single - BZT52HC2V4WF-7 845476-BZT52HC2V4WF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 845476-BZT52HC2V4WF- 7 Series: Automotive, AEC-Q101 Features: Zener Diode 2.4 V 375 mW Package: Reel - TR Family Name: BZT52 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Diodes Incorporated
Win Source Part Number: 845476-BZT52HC2V4WF-7
Series: Automotive, AEC-Q101
Features: Zener Diode 2.4 V 375 mW
Package: Reel - TR
Family Name: BZT52
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Single Zener Diodes - 31-BZT52HC2V4WF-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52HC2V4WF-7DKR-ND
Single Zener Diodes 31-BZT52HC2V4WF-7DKR-ND
DIODE ZENER 2.4V 375MW SOD123F

DIODE ZENER 2.4V 375MW SOD123F

Buy Now Datasheet
Single Zener Diodes - 31-BZT52HC2V4WF-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52HC2V4WF-7CT-ND
Single Zener Diodes 31-BZT52HC2V4WF-7CT-ND
DIODE ZENER 2.4V 375MW SOD123F

DIODE ZENER 2.4V 375MW SOD123F

Buy Now Datasheet
Single Zener Diodes - 31-BZT52HC2V4WF-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52HC2V4WF-7TR-ND
Single Zener Diodes 31-BZT52HC2V4WF-7TR-ND
Zener Diode 2.4V 375mW ±8.33% Surface Mount SOD-123F

Zener Diode 2.4V 375mW ±8.33% Surface Mount SOD-123F

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52HC2V4WF-7
Zener Diodes BZT52HC2V4WF-7
Zener Diodes 830mW 2.4V Zener AEC-Q101 Qualified

Zener Diodes 830mW 2.4V Zener AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52HC2V4WF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52HC2V4WF-7
Discrete Semiconductor Products - Diodes - Zener BZT52HC2V4WF-7
ZENER DIODE SOD123F T&R 3K

ZENER DIODE SOD123F T&R 3K

Supplier's Site
Single Zener Diodes - BZT52HC2V4WF-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52HC2V4WF-7
Single Zener Diodes BZT52HC2V4WF-7
ZENER DIODE SOD123F T&R 3K

ZENER DIODE SOD123F T&R 3K

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52HC2V4WF-7 845476-BZT52HC2V4WF-7 31-BZT52HC2V4WF-7DKR-ND BZT52HC2V4WF-7 BZT52HC2V4WF-7 BZT52HC2V4WF-7
Product Name Zener Diode Diodes - Zener - Single - BZT52HC2V4WF-7 Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Tape & Reel (TR) SOD123F-2 SOD-123; SOD-123F SOD-123; SOD-123F
RoHS Compliant RoHS
VZ 2.4 volts 2.4 volts 2.4 volts
ZZT 85 ohms 85 ohms 85 ohms
Unlock Full Specs
to access all available technical data