DIODE ZENER 27V 375MW SOD123F Product overview: BZT52HC27WF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 375MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 375MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52HC27WF-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 098780-BZT52HC27WF-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7.04%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 18.9V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123F
Maximum Power Dissipation: 375mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
Zener Diode 27V 375mW ±7.04% Surface Mount SOD-123F
Zener Diodes 830mW 27V Zener AEC-Q101 Qualified
DIODE ZENER 27V 375MW SOD123F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZT52HC27WF-7 | 098780-BZT52HC27WF-7 | BZT52HC27WF-7DITR-ND | BZT52HC27WF-7 | BZT52HC27WF-7 |
| Product Name | 27V 375MW Zener Diode | Diodes - Zener - Single - BZT52HC27WF-7 | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | SOD-123; SOD-123F | SOD123F-2 | SOD-123; SOD-123F | |
| RoHS Compliant | RoHS | ||||
| VZ | 27 volts | 27 volts | 27 volts | ||
| ZZT | 40 ohms | 40 ohms | 40 ohms |