Zener Diode 22V 375mW ±5.68% Surface Mount SOD-123F
Manufacturer: Diodes Incorporated
Win Source Part Number: 800776-BZT52HC22WF-7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5.68%
Power - Max: 375mW
Voltage - Zener (Nom) (Vz): 22V
Supplier Device Package: SOD-123F
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SOD-123F
Impedance (Maximum) (Zzt): 25 Ohms
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 50nA at 15.4V
DIODE ZENER 22V SOD123F T&R 3K Product overview: BZT52HC22WF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52HC22WF-7 can be used for catalog matching and distributor lookup.
DIODE ZENER 22V SOD123F T&R 3K
Zener Diodes 830mW 22V Zener AEC-Q101 Qualified
DIODE ZENER 22V SOD123F T&R 3K
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52HC22WF-7-ND | 800776-BZT52HC22WF-7 | 287-BZT52HC22WF-7 | BZT52HC22WF-7 | BZT52HC22WF-7 | BZT52HC22WF-7 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - BZT52HC22WF-7 | 22V Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| VZ | 22 volts | 22 volts | 22 volts | 22 volts | ||
| ZZT | 25 ohms | 25 ohms | 25 ohms | 25 ohms | ||
| IR | 5.00E-5 mA | 5.00E-5 mA | 50 mA |