DIODES Incorporated Single Zener Diodes BZT52HC20WF-7

Description
Zener Diode 20V 375mW ±6% Surface Mount SOD-123F
Request a Quote Datasheet
Description
Zener Diode 20V 375mW ±6% Surface Mount SOD-123F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52HC20WF-7-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52HC20WF-7-ND
Single Zener Diodes BZT52HC20WF-7-ND
Zener Diode 20V 375mW ±6% Surface Mount SOD-123F

Zener Diode 20V 375mW ±6% Surface Mount SOD-123F

Buy Now Datasheet
20V Zener Diode - 287-BZT52HC20WF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V Zener Diode
287-BZT52HC20WF-7
20V Zener Diode 287-BZT52HC20WF-7
DIODE ZENER 20V SOD123F T&R 3K Product overview: BZT52HC20WF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52HC20WF-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 20V SOD123F T&R 3K Product overview: BZT52HC20WF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52HC20WF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52HC20WF-7 - 801301-BZT52HC20WF-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52HC20WF-7
801301-BZT52HC20WF-7
Diodes - Zener - Single - BZT52HC20WF-7 801301-BZT52HC20WF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 801301-BZT52HC20WF-7 Packaging: Reel Mounting Style: SMD Tolerance: ±6% Power - Max: 375mW Voltage - Zener (Nom) (Vz): 20V Supplier Device Package: SOD-123F Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SOD-123F Impedance (Maximum) (Zzt): 20 Ohms Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 50nA at 14V

Manufacturer: Diodes Incorporated
Win Source Part Number: 801301-BZT52HC20WF-7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±6%
Power - Max: 375mW
Voltage - Zener (Nom) (Vz): 20V
Supplier Device Package: SOD-123F
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SOD-123F
Impedance (Maximum) (Zzt): 20 Ohms
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 50nA at 14V

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
BZT52HC20WF-7
Zener Diodes BZT52HC20WF-7
Zener Diodes 830mW 20V Zener AEC-Q101 Qualified

Zener Diodes 830mW 20V Zener AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52HC20WF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52HC20WF-7
Discrete Semiconductor Products - Diodes - Zener BZT52HC20WF-7
DIODE ZENER 20V SOD123F T&R 3K

DIODE ZENER 20V SOD123F T&R 3K

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52HC20WF-7-ND 287-BZT52HC20WF-7 801301-BZT52HC20WF-7 BZT52HC20WF-7 BZT52HC20WF-7
Product Name Single Zener Diodes 20V Zener Diode Diodes - Zener - Single - BZT52HC20WF-7 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD123F-2 SOD-123; SOD-123F
RoHS Compliant RoHS
VZ 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data