Manufacturer: Diodes Incorporated
Win Source Part Number: 1026048-BZT52HC18WF-
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6.39%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 12.6V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123F
Maximum Power Dissipation: 375mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Zener Diode 18V 375mW ±6.39% Surface Mount SOD-123F
Zener Diode 18V 375mW ±6.39% Surface Mount SOD-123F
Zener Diode 18V 375mW ±6.39% Surface Mount SOD-123F
DIODE ZENER 18V 375MW SOD123F Product overview: BZT52HC18WF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 375MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 375MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52HC18WF-7 can be used for catalog matching and distributor lookup.
DIODE ZENER 18V 375MW SOD123F
Zener Diodes 830mW 18V Zener AEC-Q101 Qualified
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1026048-BZT52HC18WF-7 | BZT52HC18WF-7DICT-ND | 287-BZT52HC18WF-7 | BZT52HC18WF-7 | BZT52HC18WF-7 |
| Product Name | Diodes - Zener - Single - BZT52HC18WF-7 | Single Zener Diodes | 18V 375MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Active | Active | |||
| Package | SOD-123; SOD-123F | Tape & Reel (TR) | SOD-123; SOD-123F | SOD123F-2 | |
| VZ | 18 volts | 18 volts | 18 volts | ||
| ZZT | 20 ohms | 20 ohms | 20 ohms |