Zener Diode 12V 375mW ±5.42% Surface Mount SOD-123F
Zener Diode 12V 375mW ±5.42% Surface Mount SOD-123F
Zener Diode 12V 375mW ±5.42% Surface Mount SOD-123F
Manufacturer: Diodes Incorporated
Win Source Part Number: 865234-BZT52HC12WF-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 12 V 375 mW ±5.42% Surface Mount SOD-123F
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZT52
Categories: Discrete Semiconductor Products
Case / Package: SOD-123F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZT52HC12WF-7DIDKR, BZT52HC12WF-7DICT, BZT52HC12WF-7DITR
DIODE ZENER 12V 375MW SOD123F Product overview: BZT52HC12WF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 375MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 375MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52HC12WF-7 can be used for catalog matching and distributor lookup.
DIODE ZENER 12V 375MW SOD123F
Zener Diodes 830mW 12V Zener AEC-Q101 Qualified
DIODE ZENER 12V 375MW SOD123F
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52HC12WF-7DICT-ND | 865234-BZT52HC12WF-7 | 287-BZT52HC12WF-7 | BZT52HC12WF-7 | BZT52HC12WF-7 | BZT52HC12WF-7 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - BZT52HC12WF-7 | 12V 375MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | SOD-123; SOD-123F | Tape & Reel (TR) | SOD-123; SOD-123F | SOD123F-2 | SOD-123; SOD-123F | |
| RoHS Compliant | RoHS | |||||
| VZ | 12 volts | 12 volts | 12 volts |