The 1324208-BZT52HC11WF-
Manufacturer: Diodes Incorporated
Win Source Part Number: 1324208-BZT52HC11WF-
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5.45%
Power - Max: 375 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 8 V
Voltage - Zener (Nom) (Vz): 11 V
Impedance (Max) (Zzt): 10 Ohms
Supplier Device Package: SOD-123F
Temperature Range - Operating: -65°C ~ 150°C
Case / Package: SOD-123F
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Base Product Number: BZT52
RoHS Status: ROHS3 Compliant
DIODE ZENER 11V SOD123F T&R 3K Product overview: BZT52HC11WF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52HC11WF-7 can be used for catalog matching and distributor lookup.
DIODE ZENER 11V 375MW SOD123F
DIODE ZENER 11V 375MW SOD123F
Zener Diode 11V 375mW ±5.45% Surface Mount SOD-123F
DIODE ZENER 11V SOD123F T&R 3K
Zener Diodes 830mW 11V Zener AEC-Q101 Qualified
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1324208-BZT52HC11WF-7 | 287-BZT52HC11WF-7 | 31-BZT52HC11WF-7DKR-ND | BZT52HC11WF-7 | BZT52HC11WF-7 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 11V Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | SOD-123; SOD-123F | Tape & Reel (TR) | SOD-123; SOD-123F | SOD123F-2 | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 11 volts | 11 volts | 11 volts | ||
| ZZT | 10 ohms | 10 ohms | 10 ohms |