DIODES Incorporated Single Zener Diodes BZT52C9V1T-7

Description
Zener Diode 9.1V 300mW ±6% Surface Mount SOD-523
Request a Quote Datasheet
Description
Zener Diode 9.1V 300mW ±6% Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52C9V1TDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C9V1TDICT-ND
Single Zener Diodes BZT52C9V1TDICT-ND
Zener Diode 9.1V 300mW ±6% Surface Mount SOD-523

Zener Diode 9.1V 300mW ±6% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - BZT52C9V1TDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C9V1TDITR-ND
Single Zener Diodes BZT52C9V1TDITR-ND
Zener Diode 9.1V 300mW ±6% Surface Mount SOD-523

Zener Diode 9.1V 300mW ±6% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - BZT52C9V1TDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C9V1TDIDKR-ND
Single Zener Diodes BZT52C9V1TDIDKR-ND
Zener Diode 9.1V 300mW ±6% Surface Mount SOD-523

Zener Diode 9.1V 300mW ±6% Surface Mount SOD-523

Buy Now Datasheet
9.1V 300MW Zener Diode - 287-BZT52C9V1T-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.1V 300MW Zener Diode
287-BZT52C9V1T-7
9.1V 300MW Zener Diode 287-BZT52C9V1T-7
DIODE ZENER 9.1V 300MW SOD523 Product overview: BZT52C9V1T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C9V1T-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 9.1V 300MW SOD523 Product overview: BZT52C9V1T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C9V1T-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52C9V1T-7 - 039786-BZT52C9V1T-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C9V1T-7
039786-BZT52C9V1T-7
Diodes - Zener - Single - BZT52C9V1T-7 039786-BZT52C9V1T-7
Manufacturer: Diodes Incorporated Win Source Part Number: 039786-BZT52C9V1T-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 500nA @ 6V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 039786-BZT52C9V1T-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 500nA @ 6V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C9V1T-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C9V1T-7
Discrete Semiconductor Products - Diodes - Zener BZT52C9V1T-7
DIODE ZENER 9.1V 300MW SOD523

DIODE ZENER 9.1V 300MW SOD523

Supplier's Site
Single Zener Diodes - BZT52C9V1T-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C9V1T-7
Single Zener Diodes BZT52C9V1T-7
DIODE ZENER 9.1V 300MW SOD523

DIODE ZENER 9.1V 300MW SOD523

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52C9V1TDICT-ND 287-BZT52C9V1T-7 039786-BZT52C9V1T-7 BZT52C9V1T-7 BZT52C9V1T-7
Product Name Single Zener Diodes 9.1V 300MW Zener Diode Diodes - Zener - Single - BZT52C9V1T-7 Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SC-79, SOD-523
RoHS Compliant RoHS
VZ 9.1 volts 9.1 volts 9.1 volts 9.1 volts
Unlock Full Specs
to access all available technical data