DIODES Incorporated Zener Diode BZT52C9V1Q-7-F

Description
ZENER DIODE SOD123 T&R 3K Product overview: BZT52C9V1Q-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C9V1Q-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ZENER DIODE SOD123 T&R 3K Product overview: BZT52C9V1Q-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C9V1Q-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode - 287-BZT52C9V1Q-7-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ZENER DIODE SOD123 T&R 3K Product overview: BZT52C9V1Q-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C9V1Q-7-F can be used for catalog matching and distributor lookup.

ZENER DIODE SOD123 T&R 3K Product overview: BZT52C9V1Q-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C9V1Q-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 31-BZT52C9V1Q-7-FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52C9V1Q-7-FCT-ND
Single Zener Diodes 31-BZT52C9V1Q-7-FCT-ND
DIODE ZENER 9.1V 370MW SOD123

DIODE ZENER 9.1V 370MW SOD123

Buy Now Datasheet
Single Zener Diodes - 31-BZT52C9V1Q-7-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52C9V1Q-7-FDKR-ND
Single Zener Diodes 31-BZT52C9V1Q-7-FDKR-ND
DIODE ZENER 9.1V 370MW SOD123

DIODE ZENER 9.1V 370MW SOD123

Buy Now Datasheet
Single Zener Diodes - 31-BZT52C9V1Q-7-FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52C9V1Q-7-FTR-ND
Single Zener Diodes 31-BZT52C9V1Q-7-FTR-ND
DIODE ZENER 9.1V 370MW SOD123

DIODE ZENER 9.1V 370MW SOD123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1050325-BZT52C9V1Q-7-F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1050325-BZT52C9V1Q-7-F
Discrete Semiconductor Products - Diodes - Zener - Single 1050325-BZT52C9V1Q-7-F
Win Source Part Number: 1050325-BZT52C9V1Q-7 -F Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±6.04% Power - Max: 370 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 500 nA @ 6 V Voltage - Zener (Nom) (Vz): 9.1 V Impedance (Max) (Zzt): 15 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BZT52C9V1Q-7-FBZT52C 9V1Q7F; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Diodes Incorporated Other Names: 31-BZT52C9V1Q-7-FTR Base Product Number: BZT52C9V1

Win Source Part Number: 1050325-BZT52C9V1Q-7-F
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±6.04%
Power - Max: 370 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 500 nA @ 6 V
Voltage - Zener (Nom) (Vz): 9.1 V
Impedance (Max) (Zzt): 15 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BZT52C9V1Q-7-FBZT52C9V1Q7F;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Diodes Incorporated
Other Names: 31-BZT52C9V1Q-7-FTR
Base Product Number: BZT52C9V1

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C9V1Q-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C9V1Q-7-F
Discrete Semiconductor Products - Diodes - Zener BZT52C9V1Q-7-F
ZENER DIODE SOD123 T&R 3K

ZENER DIODE SOD123 T&R 3K

Supplier's Site
Single Zener Diodes - BZT52C9V1Q-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C9V1Q-7-F
Single Zener Diodes BZT52C9V1Q-7-F
ZENER DIODE SOD123 T&R 3K

ZENER DIODE SOD123 T&R 3K

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52C9V1Q-7-F 31-BZT52C9V1Q-7-FCT-ND 1050325-BZT52C9V1Q-7-F BZT52C9V1Q-7-F BZT52C9V1Q-7-F
Product Name Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Tape & Reel (TR) SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS
VZ 9.1 volts 9.1 volts 9.1 volts 9.1 volts
ZZT 15 ohms 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data