DIODES Incorporated 8.2V 250MW Zener Diode BZT52C8V2LP-7

Description
DIODE ZENER 8.2V 250MW SOD123 Product overview: BZT52C8V2LP-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C8V2LP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 8.2V 250MW SOD123 Product overview: BZT52C8V2LP-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C8V2LP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.2V 250MW Zener Diode - 287-BZT52C8V2LP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2V 250MW Zener Diode
287-BZT52C8V2LP-7
8.2V 250MW Zener Diode 287-BZT52C8V2LP-7
DIODE ZENER 8.2V 250MW SOD123 Product overview: BZT52C8V2LP-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C8V2LP-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 8.2V 250MW SOD123 Product overview: BZT52C8V2LP-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C8V2LP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52C8V2LP-7 - 801509-BZT52C8V2LP-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C8V2LP-7
801509-BZT52C8V2LP-7
Diodes - Zener - Single - BZT52C8V2LP-7 801509-BZT52C8V2LP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 801509-BZT52C8V2LP-7 Packaging: Reel Mounting Style: SMD Tolerance: ±6% Power - Max: 250mW Voltage - Zener (Nom) (Vz): 8.2V Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 15 Ohms Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 700nA at 5V

Manufacturer: Diodes Incorporated
Win Source Part Number: 801509-BZT52C8V2LP-7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±6%
Power - Max: 250mW
Voltage - Zener (Nom) (Vz): 8.2V
Supplier Device Package: SOD-123
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 15 Ohms
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 700nA at 5V

Buy Now
Single Zener Diodes - 31-BZT52C8V2LP-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52C8V2LP-7TR-ND
Single Zener Diodes 31-BZT52C8V2LP-7TR-ND
Zener Diode 8.2V 250mW ±6% Surface Mount SOD-123

Zener Diode 8.2V 250mW ±6% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 31-BZT52C8V2LP-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52C8V2LP-7CT-ND
Single Zener Diodes 31-BZT52C8V2LP-7CT-ND
DIODE ZENER 8.2V 250MW 2DFN

DIODE ZENER 8.2V 250MW 2DFN

Buy Now Datasheet
Single Zener Diodes - 31-BZT52C8V2LP-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52C8V2LP-7DKR-ND
Single Zener Diodes 31-BZT52C8V2LP-7DKR-ND
DIODE ZENER 8.2V 250MW 2DFN

DIODE ZENER 8.2V 250MW 2DFN

Buy Now Datasheet
Single Zener Diodes - BZT52C8V2LP-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C8V2LP-7
Single Zener Diodes BZT52C8V2LP-7
DIODE ZENER 8.2V 250MW SOD123

DIODE ZENER 8.2V 250MW SOD123

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZT52C8V2LP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C8V2LP-7
Discrete Semiconductor Products - Diodes - Zener BZT52C8V2LP-7
DIODE ZENER 8.2V 250MW SOD123

DIODE ZENER 8.2V 250MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C8V2LP-7
Zener Diodes BZT52C8V2LP-7
Zener Diodes 250mW 8.2V Zener

Zener Diodes 250mW 8.2V Zener

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52C8V2LP-7 801509-BZT52C8V2LP-7 31-BZT52C8V2LP-7TR-ND BZT52C8V2LP-7 BZT52C8V2LP-7 BZT52C8V2LP-7
Product Name 8.2V 250MW Zener Diode Diodes - Zener - Single - BZT52C8V2LP-7 Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape & Reel (TR) 0402 (1006 Metric) X1-DFN1006-2 DFN1006-2
RoHS Compliant RoHS
VZ 8.2 volts 8.2 volts 8.2 volts 8.2 volts
ZZT 15 ohms 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data