DIODES Incorporated Single Zener Diodes BZT52C7V5T-7

Description
Zener Diode 7.5V 300mW ±6% Surface Mount SOD-523
Request a Quote Datasheet
Description
Zener Diode 7.5V 300mW ±6% Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52C7V5T-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C7V5T-7DIDKR-ND
Single Zener Diodes BZT52C7V5T-7DIDKR-ND
Zener Diode 7.5V 300mW ±6% Surface Mount SOD-523

Zener Diode 7.5V 300mW ±6% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - BZT52C7V5T-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C7V5T-7DITR-ND
Single Zener Diodes BZT52C7V5T-7DITR-ND
Zener Diode 7.5V 300mW ±6% Surface Mount SOD-523

Zener Diode 7.5V 300mW ±6% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - BZT52C7V5T-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C7V5T-7DICT-ND
Single Zener Diodes BZT52C7V5T-7DICT-ND
Zener Diode 7.5V 300mW ±6% Surface Mount SOD-523

Zener Diode 7.5V 300mW ±6% Surface Mount SOD-523

Buy Now Datasheet
7.5V 300MW Zener Diode - 287-BZT52C7V5T-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5V 300MW Zener Diode
287-BZT52C7V5T-7
7.5V 300MW Zener Diode 287-BZT52C7V5T-7
DIODE ZENER 7.5V 300MW SOD523 Product overview: BZT52C7V5T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C7V5T-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 7.5V 300MW SOD523 Product overview: BZT52C7V5T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C7V5T-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52C7V5T-7 - 012494-BZT52C7V5T-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C7V5T-7
012494-BZT52C7V5T-7
Diodes - Zener - Single - BZT52C7V5T-7 012494-BZT52C7V5T-7
Manufacturer: Diodes Incorporated Win Source Part Number: 012494-BZT52C7V5T-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 5V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 15 Ohm Family Name: BZT52C7V5T Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BZT52C7V5TQ-7; BZT52C7V5KRKG; BZT52C7V5KRK; BZX784C7V5_R1_00001; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 012494-BZT52C7V5T-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 5V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 15 Ohm
Family Name: BZT52C7V5T
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): BZT52C7V5TQ-7; BZT52C7V5KRKG; BZT52C7V5KRK; BZX784C7V5_R1_00001;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C7V5T-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C7V5T-7
Discrete Semiconductor Products - Diodes - Zener BZT52C7V5T-7
DIODE ZENER 7.5V 300MW SOD523

DIODE ZENER 7.5V 300MW SOD523

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52C7V5T-7DIDKR-ND 287-BZT52C7V5T-7 012494-BZT52C7V5T-7 BZT52C7V5T-7
Product Name Single Zener Diodes 7.5V 300MW Zener Diode Diodes - Zener - Single - BZT52C7V5T-7 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-523; SOD-523 SOD-523; SOD-523
RoHS Compliant RoHS
VZ 7.5 volts 7.5 volts 7.5 volts
Unlock Full Specs
to access all available technical data