DIODES Incorporated Single Zener Diodes BZT52C7V5LP-7

Description
Zener Diode 7.5V 250mW ±6% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 7.5V 250mW ±6% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 31-BZT52C7V5LP-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52C7V5LP-7TR-ND
Single Zener Diodes 31-BZT52C7V5LP-7TR-ND
Zener Diode 7.5V 250mW ±6% Surface Mount SOD-123

Zener Diode 7.5V 250mW ±6% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 31-BZT52C7V5LP-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52C7V5LP-7CT-ND
Single Zener Diodes 31-BZT52C7V5LP-7CT-ND
DIODE ZENER 7.5V 250MW 2DFN

DIODE ZENER 7.5V 250MW 2DFN

Buy Now Datasheet
Single Zener Diodes - 31-BZT52C7V5LP-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52C7V5LP-7DKR-ND
Single Zener Diodes 31-BZT52C7V5LP-7DKR-ND
DIODE ZENER 7.5V 250MW 2DFN

DIODE ZENER 7.5V 250MW 2DFN

Buy Now Datasheet
7.5V 250MW Zener Diode - 287-BZT52C7V5LP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5V 250MW Zener Diode
287-BZT52C7V5LP-7
7.5V 250MW Zener Diode 287-BZT52C7V5LP-7
DIODE ZENER 7.5V 250MW 2DFN Product overview: BZT52C7V5LP-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C7V5LP-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 7.5V 250MW 2DFN Product overview: BZT52C7V5LP-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C7V5LP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324874-BZT52C7V5LP-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324874-BZT52C7V5LP-7
Discrete Semiconductor Products - Diodes - Zener - Single 1324874-BZT52C7V5LP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1324874-BZT52C7V5LP- 7 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±6% Power - Max: 250 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 1 µA @ 5 V Voltage - Zener (Nom) (Vz): 7.5 V Impedance (Max) (Zzt): 15 Ohms Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C Case / Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZT52C7V5LP-7-F,BZT5 2C7V5LP-FDITR,BZT52C 7V5LP-FDITR-ND,BZT52 C7V5LP-FDICT,BZT52C7 V5LP-FDICT-ND,BZT52C 7V5LP7,BZT52C7V5LPDI DKR,BZT52C7V5LPDICT, BZT52C7V5LPDITR Base Product Number: BZT52 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1324874-BZT52C7V5LP-7
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±6%
Power - Max: 250 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 1 µA @ 5 V
Voltage - Zener (Nom) (Vz): 7.5 V
Impedance (Max) (Zzt): 15 Ohms
Supplier Device Package: SOD-123
Temperature Range - Operating: -65°C ~ 150°C
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZT52C7V5LP-7-F,BZT52C7V5LP-FDITR,BZT52C7V5LP-FDITR-ND,BZT52C7V5LP-FDICT,BZT52C7V5LP-FDICT-ND,BZT52C7V5LP7,BZT52C7V5LPDIDKR,BZT52C7V5LPDICT,BZT52C7V5LPDITR
Base Product Number: BZT52
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52C7V5LP-7
Zener Diodes BZT52C7V5LP-7
Zener Diodes 250mW 7.5V Zener

Zener Diodes 250mW 7.5V Zener

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C7V5LP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C7V5LP-7
Discrete Semiconductor Products - Diodes - Zener BZT52C7V5LP-7
DIODE ZENER 7.5V 250MW 2DFN

DIODE ZENER 7.5V 250MW 2DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 31-BZT52C7V5LP-7TR-ND 287-BZT52C7V5LP-7 1324874-BZT52C7V5LP-7 BZT52C7V5LP-7 BZT52C7V5LP-7
Product Name Single Zener Diodes 7.5V 250MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-123; SOD-123 DFN1006-2 X1-DFN1006-2
RoHS Compliant RoHS RoHS
VZ 7.5 volts 7.5 volts 7.5 volts
Unlock Full Specs
to access all available technical data