DIODES Incorporated 6.8V 300MW Zener Diode BZT52C6V8T-7

Description
DIODE ZENER 6.8V 300MW SOD523 Product overview: BZT52C6V8T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C6V8T-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 6.8V 300MW SOD523 Product overview: BZT52C6V8T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C6V8T-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8V 300MW Zener Diode - 287-BZT52C6V8T-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8V 300MW Zener Diode
287-BZT52C6V8T-7
6.8V 300MW Zener Diode 287-BZT52C6V8T-7
DIODE ZENER 6.8V 300MW SOD523 Product overview: BZT52C6V8T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C6V8T-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 6.8V 300MW SOD523 Product overview: BZT52C6V8T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C6V8T-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52C6V8T-7 - 012489-BZT52C6V8T-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C6V8T-7
012489-BZT52C6V8T-7
Diodes - Zener - Single - BZT52C6V8T-7 012489-BZT52C6V8T-7
Manufacturer: Diodes Incorporated Win Source Part Number: 012489-BZT52C6V8T-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 4V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 15 Ohm Family Name: BZT52C6V8T Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BZX584C6V8-02V-GS08; BZT52C6V8KRSG; BZT52C6V8KRK; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 012489-BZT52C6V8T-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 4V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 15 Ohm
Family Name: BZT52C6V8T
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): BZX584C6V8-02V-GS08; BZT52C6V8KRSG; BZT52C6V8KRK;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - BZT52C6V8T-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C6V8T-7DIDKR-ND
Single Zener Diodes BZT52C6V8T-7DIDKR-ND
Zener Diode 6.8V 300mW ±6% Surface Mount SOD-523

Zener Diode 6.8V 300mW ±6% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - BZT52C6V8T-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C6V8T-7DICT-ND
Single Zener Diodes BZT52C6V8T-7DICT-ND
Zener Diode 6.8V 300mW ±6% Surface Mount SOD-523

Zener Diode 6.8V 300mW ±6% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - BZT52C6V8T-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C6V8T-7DITR-ND
Single Zener Diodes BZT52C6V8T-7DITR-ND
Zener Diode 6.8V 300mW ±6% Surface Mount SOD-523

Zener Diode 6.8V 300mW ±6% Surface Mount SOD-523

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52C6V8T-7
Zener Diodes BZT52C6V8T-7
Zener Diodes 300mW 6.8V Zener AEC-Q101 Qualified

Zener Diodes 300mW 6.8V Zener AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C6V8T-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C6V8T-7
Discrete Semiconductor Products - Diodes - Zener BZT52C6V8T-7
DIODE ZENER 6.8V 300MW SOD523

DIODE ZENER 6.8V 300MW SOD523

Supplier's Site
Single Zener Diodes - BZT52C6V8T-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C6V8T-7
Single Zener Diodes BZT52C6V8T-7
DIODE ZENER 6.8V 300MW SOD523

DIODE ZENER 6.8V 300MW SOD523

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52C6V8T-7 012489-BZT52C6V8T-7 BZT52C6V8T-7DIDKR-ND BZT52C6V8T-7 BZT52C6V8T-7 BZT52C6V8T-7
Product Name 6.8V 300MW Zener Diode Diodes - Zener - Single - BZT52C6V8T-7 Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Tape & Reel (TR) SOD-523; SOD-523 SOD-523; SOD-523-2 SOD-523; SOD-523 SOD-523; SC-79, SOD-523
RoHS Compliant RoHS
VZ 6.8 volts 6.8 volts 6.8 volts 6.8 volts
ZZT 15 ohms 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data