DIODES Incorporated Single Zener Diodes BZT52C6V8S-7

Description
Zener Diode 6.8V 200mW ±6% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 6.8V 200mW ±6% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52C6V8SDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C6V8SDITR-ND
Single Zener Diodes BZT52C6V8SDITR-ND
Zener Diode 6.8V 200mW ±6% Surface Mount SOD-323

Zener Diode 6.8V 200mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Diodes - Zener - Single - BZT52C6V8S-7 - 722816-BZT52C6V8S-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C6V8S-7
722816-BZT52C6V8S-7
Diodes - Zener - Single - BZT52C6V8S-7 722816-BZT52C6V8S-7
Manufacturer: Diodes Incorporated Win Source Part Number: 722816-BZT52C6V8S-7 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±6% Voltage - Zener (Nom) (Vz): 6.8V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-323 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SC-76, SOD-323 Impedance (Maximum) (Zzt): 15 Ohms Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: BZT52C6V8 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 200mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 1μA at 4V

Manufacturer: Diodes Incorporated
Win Source Part Number: 722816-BZT52C6V8S-7
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±6%
Voltage - Zener (Nom) (Vz): 6.8V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SC-76, SOD-323
Impedance (Maximum) (Zzt): 15 Ohms
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Family Part Number: BZT52C6V8
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 200mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 1μA at 4V

Buy Now
6.8V 200MW Zener Diode - 287-BZT52C6V8S-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8V 200MW Zener Diode
287-BZT52C6V8S-7
6.8V 200MW Zener Diode 287-BZT52C6V8S-7
DIODE ZENER 6.8V 200MW SOD323 Product overview: BZT52C6V8S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C6V8S-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 6.8V 200MW SOD323 Product overview: BZT52C6V8S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C6V8S-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C6V8S-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C6V8S-7
Discrete Semiconductor Products - Diodes - Zener BZT52C6V8S-7
DIODE ZENER 6.8V 200MW SOD323

DIODE ZENER 6.8V 200MW SOD323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52C6V8SDITR-ND 722816-BZT52C6V8S-7 287-BZT52C6V8S-7 BZT52C6V8S-7
Product Name Single Zener Diodes Diodes - Zener - Single - BZT52C6V8S-7 6.8V 200MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VZ 6.8 volts 6.8 volts
ZZT 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diode, Zener, 0.300W, 27V, Sot23; Zener Voltage Nom Nexperia - 75T6413 - Newark, An Avnet Company
Specs
Package SOT23; SOT-23
Pin Count 3
PD 300 milliwatts
View Details
Voltage Regulator diode (Zener diode) - 1N4483 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 1658753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details