DIODES Incorporated Diodes - Zener - Single - BZT52C6V8 BZT52C6V8

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1157353-BZT52C6V8 Manufacturer Homepage: www.diodes.com Alternative Parts (Cross-Reference): BZT52C6V8-7-F; BZT52C6V8-G RHG; BZT52C6V8/D3; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1157353-BZT52C6V8 Manufacturer Homepage: www.diodes.com Alternative Parts (Cross-Reference): BZT52C6V8-7-F; BZT52C6V8-G RHG; BZT52C6V8/D3; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT52C6V8 - 1157353-BZT52C6V8 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C6V8
1157353-BZT52C6V8
Diodes - Zener - Single - BZT52C6V8 1157353-BZT52C6V8
Manufacturer: Diodes Incorporated Win Source Part Number: 1157353-BZT52C6V8 Manufacturer Homepage: www.diodes.com Alternative Parts (Cross-Reference): BZT52C6V8-7-F; BZT52C6V8-G RHG; BZT52C6V8/D3; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1157353-BZT52C6V8
Manufacturer Homepage: www.diodes.com
Alternative Parts (Cross-Reference): BZT52C6V8-7-F; BZT52C6V8-G RHG; BZT52C6V8/D3;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now
Diode, Zener, 6.8V, 0.5W, Sod-123; Zener Voltage Nom Diodes Inc. - 55T1789 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 6.8V, 0.5W, Sod-123; Zener Voltage Nom Diodes Inc.
55T1789
Diode, Zener, 6.8V, 0.5W, Sod-123; Zener Voltage Nom Diodes Inc. 55T1789
DIODE, ZENER, 6.8V, 0.5W, SOD-123; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 6.8V, 0.5W, SOD-123; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes
Product Number 1157353-BZT52C6V8 55T1789
Product Name Diodes - Zener - Single - BZT52C6V8 Diode, Zener, 6.8V, 0.5W, Sod-123; Zener Voltage Nom Diodes Inc.
Package SOD-123; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B18,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
4 suppliers
Zener Diodes - 7384967P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4496 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details